EN
  • EN
  • DE

TW9910-LQFP-44

Part No TW9910-LQFP-44
Manufacturer Intersil Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intersil Corporation
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841218-TW9910-LQFP-44
Ultra Librarian 3D Model Ultra Librarian TW9910-LQFP-44 CAD Model

Description

The TW9910-LQFP-44 is a high-performance, low-power NTSC/PAL/SECAM video decoder manufactured by Intersil (now Renesas). It's designed to convert analog video signals into digital video data, making it ideal for a wide range of video processing applications.

Applications:

  • Automotive Rearview Cameras: Decodes analog video from backup cameras for display on in-car screens.
  • Surveillance Systems: Converts analog camera feeds into digital format for recording and monitoring.
  • Portable DVD Players: Processes analog video output from DVD players for display on portable screens.
  • Video Capture Devices: Enables capture of analog video for editing and archiving on computers.
  • Door Entry Systems: Decodes video from entry cameras for display on security panels.

Features:

  • Multi-Standard Video Decoding: Supports NTSC, PAL, and SECAM video standards for global compatibility.
  • Low Power Consumption: Designed for battery-powered and energy-efficient applications.
  • Adaptive Comb Filter: Reduces cross-color and cross-luminance artifacts, enhancing video clarity.
  • Automatic Gain Control (AGC): Automatically adjusts input signal strength for optimal decoding.
  • Brightness, Contrast, and Saturation Control: Enables adjustment of video parameters for optimal display.
  • Composite Video Input: Supports composite video signals.
  • Digital Video Output: Provides digital video output in industry-standard formats.
  • I2C Interface: Allows for easy configuration and control via a standard I2C bus.

Benefits:

  • High-Quality Video Conversion: Delivers clear and accurate digital video from analog sources.
  • Global Compatibility: Supports multiple video standards for use in various regions.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Improved Video Clarity: The adaptive comb filter minimizes artifacts for a sharper picture.
  • Easy System Integration: The I2C interface simplifies integration into embedded systems.

Additional Details:

The TW9910-LQFP-44 is packaged in a small LQFP-44 package, making it suitable for space-constrained applications. It operates from a 3.3V power supply and includes internal clamping circuitry to protect against overvoltage conditions on the analog input. The adaptive comb filter is a key feature, significantly improving the quality of the decoded video by minimizing artifacts that are common in analog video signals. Consult the Renesas website for the most current datasheet and application notes.

You May Also Be Interested in

3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess