EN
  • EN
  • DE

TW2862-LD1-CR

Part No TW2862-LD1-CR
Manufacturer Intersil Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intersil Corporation
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841201-TW2862-LD1-CR
Ultra Librarian 3D Model Ultra Librarian TW2862-LD1-CR CAD Model

Description

The TW2862-LD1-CR, manufactured by Intersil Corporation, is a high-performance video decoder designed for surveillance and automotive applications. This integrated circuit efficiently converts analog video signals to high-quality digital video, enabling clear image capture and advanced processing.

Applications

  • Surveillance Systems: Used in digital video recorders (DVRs) and IP cameras to capture and encode video feeds.
  • Automotive Rear-View Cameras: Integrated into car rear-view camera systems for video processing and display.
  • Automotive Surround-View Systems: Part of advanced driver-assistance systems (ADAS) providing a 360-degree view around the vehicle.
  • Industrial Video Equipment: Employed in machine vision and other industrial applications requiring video capture.

Features

  • Multi-Format Video Decoding: Supports NTSC, PAL, and SECAM standards, offering flexibility in video input.
  • High-Resolution Video Output: Provides digital video output up to D1 resolution (720x480 for NTSC, 720x576 for PAL).
  • Integrated Analog Front-End (AFE): Includes an integrated AFE for analog video signal processing, simplifying system design.
  • Adaptive Comb Filter: Features a 2D comb filter for separating luminance (Y) and chrominance (C) signals, reducing artifacts.
  • Automatic Gain Control (AGC): Ensures stable video signal levels.
  • Brightness, Contrast, and Saturation Control: Allows adjustment of video parameters.
  • Motion Adaptive Noise Reduction: Reduces temporal noise in video sequences.
  • Multiple CVBS Inputs: Supports multiple composite video inputs.
  • Low Power Consumption: Designed for power-efficient operation.
  • I2C Control Interface: Allows configuration and control via an I2C serial interface.

Benefits

  • Enhanced Image Quality: Delivers clear and detailed digital video output for improved video analysis.
  • Simplified System Design: Integrated AFE reduces the need for external components.
  • Flexible Video Input: Supports multiple video standards.
  • Improved Noise Reduction: Minimizes video artifacts for better visual clarity.
  • Low Power Consumption: Enables energy-efficient video capture, extending battery life in portable devices.
  • Easy Integration: I2C interface simplifies system integration.

Additional Details

The TW2862-LD1-CR is packaged in a QFP (Quad Flat Package). It operates on a 3.3V power supply. Specific electrical characteristics, including input impedance, output voltage levels, and power consumption details can be found in the datasheet. Proper heat dissipation and signal integrity techniques should be used in the design for optimal performance.

You May Also Be Interested in

American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess