EN
  • EN
  • DE

TW2824Q-BARB

Part No TW2824Q-BARB
Manufacturer Intersil Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intersil Corporation
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841199-TW2824Q-BARB
Ultra Librarian 3D Model Ultra Librarian TW2824Q-BARB CAD Model

Description

The TW2824Q-BARB, manufactured by Intersil Corporation, is a high-performance four-channel video decoder designed for professional surveillance and automotive applications. This device converts analog video signals from up to four cameras into digital video, enabling advanced image processing and recording capabilities.

Applications

  • Surveillance Systems: Used in multi-channel digital video recorders (DVRs) and network video recorders (NVRs) to capture and encode video feeds from multiple cameras.
  • Automotive Surround View Systems: Integrated into advanced driver-assistance systems (ADAS) to process video feeds from multiple cameras, providing a 360-degree view around the vehicle.
  • Automotive DVRs: Utilized in car DVRs to record video from multiple cameras simultaneously.
  • Industrial Video Processing: Employed in machine vision systems and other industrial applications requiring multi-channel video capture and processing.

Features

  • Four-Channel Video Decoding: Decodes up to four analog video signals simultaneously.
  • Multi-Format Support: Supports NTSC, PAL, and SECAM standards.
  • High-Resolution Output: Provides digital video output with resolutions up to D1 (720x480 for NTSC, 720x576 for PAL).
  • Integrated Analog Front-End (AFE): Includes an integrated AFE for each channel to simplify system design and reduce component count.
  • Adaptive Comb Filter: Features a 2D comb filter for separating luminance (Y) and chrominance (C) signals, reducing cross-color and cross-luminance artifacts.
  • Automatic Gain Control (AGC): Ensures stable video signal levels for consistent performance.
  • Brightness, Contrast, and Saturation Control: Allows adjustment of video parameters for optimal image quality on each channel.
  • Motion Adaptive Noise Reduction: Reduces temporal noise in video sequences to enhance image clarity.
  • I2C Control Interface: Facilitates easy configuration and control via an I2C serial interface.
  • Low Power Consumption: Designed for power-efficient operation, suitable for embedded systems.

Benefits

  • Reduced System Cost: Integrated four-channel decoder reduces the number of components needed, lowering the overall system cost.
  • Enhanced Image Quality: Delivers clear and detailed digital video output for improved video analysis and monitoring.
  • Simplified System Design: Integrated AFEs simplify board layout and reduce BOM costs.
  • Flexible Video Input: Supports multiple video standards, allowing compatibility with various video sources.
  • Improved Noise Reduction: Adaptive comb filter and noise reduction algorithms minimize video artifacts for better visual clarity.
  • Easy Integration: I2C interface facilitates straightforward configuration and control, simplifying system integration.

Additional Details

The TW2824Q-BARB is typically packaged in a LQFP (Low-profile Quad Flat Package) for easy surface mounting. It operates on a 3.3V power supply. Refer to the device datasheet for specific electrical characteristics, including input impedance, output voltage levels, and power consumption details. Proper heat dissipation and signal integrity techniques should be employed in the design to ensure optimal performance.

You May Also Be Interested in

Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.1501 $65.1501
3+ $53.4569 $160.3707
4+ $51.7856 $207.1424
5+ $50.1155 $250.5775
6+ $48.4453 $290.6718
8+ $43.4338 $347.4704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess