EN
  • EN
  • DE

ISL6144IVZ

Part No ISL6144IVZ
Manufacturer Intersil Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intersil Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826244-ISL6144IVZ
Ultra Librarian 3D Model Ultra Librarian ISL6144IVZ CAD Model

Description

The ISL6144IVZ is a dual power distribution controller manufactured by Intersil Corporation. It's designed to control and protect power distribution channels in a variety of applications, particularly those requiring hot-swap capability. This IC integrates features like current limiting, overvoltage protection, and undervoltage lockout to ensure safe and reliable power delivery.

Applications

  • Hot-Swap Applications: Allows insertion and removal of cards or modules without powering down the system.
  • Server Backplanes: Protecting and controlling power to individual server blades.
  • Networking Equipment: Power management for network interface cards and other modules.
  • Storage Systems: Ensuring reliable power distribution to hard drives and other storage devices.
  • Industrial Control Systems: Managing power to various modules and sensors.

Features

  • Dual Channel Control: Controls two independent power distribution channels.
  • Adjustable Current Limit: Allows setting the maximum current for each channel.
  • Overvoltage Protection (OVP): Protects against excessive voltage levels.
  • Undervoltage Lockout (UVLO): Prevents operation at insufficient voltage levels.
  • Hot-Swap Capability: Enables safe insertion and removal of modules under power.
  • Fault Reporting: Provides status signals indicating fault conditions.
  • Soft-Start Function: Limits inrush current during startup.

Benefits

  • Enhanced System Reliability: Protection features prevent damage from power-related issues.
  • Improved System Availability: Hot-swap capability allows for maintenance and upgrades without downtime.
  • Simplified Design: Integrated features reduce component count and board space.
  • Reduced System Cost: Integration of protection and control functions lowers overall BOM cost.
  • Increased Safety: Protection features safeguard both the system and the connected modules.

Additional Details

The ISL6144IVZ typically operates from a wide input voltage range, making it suitable for various power sources. The current limit is adjustable via an external resistor, allowing designers to tailor the protection threshold to the specific requirements of their application. The device's fault reporting features provide valuable information for system diagnostics and troubleshooting. The soft-start function minimizes stress on the components during startup. Package type is typically a small surface mount package.

You May Also Be Interested in

443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0300 $60.1800
15+ $8.2305 $123.4575
22+ $7.9730 $175.4060
30+ $7.7154 $231.4620
39+ $7.4590 $290.9010
52+ $6.6875 $347.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess