EN
  • EN
  • DE

ICL7660AIBAZ-T

Part No ICL7660AIBAZ-T
Manufacturer Intersil Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1310+
Reference case SOP8
Manufacturer Intersil Corporation
Manufacturer Homepage www.intersil.com/cda/home
Win Source Part Number 718584-ICL7660AIBAZ-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICL7660AIBAZ-T CAD Model

Description

The ICL7660AIBAZ-T is a monolithic CMOS voltage converter from Intersil Corporation. This device is designed to convert a positive input voltage to a corresponding negative output voltage. It's a versatile component used in various applications requiring voltage inversion.

Applications

  • Portable equipment: Provides a negative voltage supply in battery-powered devices.
  • Operational amplifiers: Generates the negative supply voltage required for op-amp circuits.
  • Data acquisition systems: Used in systems where both positive and negative supply voltages are required.
  • LCD bias: Supplies the necessary negative voltage for LCD displays.
  • Memory circuits: Provides a negative voltage for certain memory applications.

Features

  • Wide input voltage range: Operates with a wide range of input voltages.
  • High voltage conversion efficiency: Provides efficient voltage conversion with minimal power loss.
  • Low quiescent current: Minimizes power consumption in standby mode.
  • No external components required: Requires only a few external capacitors for operation.
  • CMOS technology: Provides high performance and low power consumption.
  • Operating Temperature Range: Industrial temperature range for reliable operation in harsh environments.

Benefits

  • Simplified power supply design: Eliminates the need for complex and bulky power supplies.
  • Reduced component count: Requires only a few external components, saving board space.
  • Extended battery life: Low quiescent current minimizes power consumption in portable devices.
  • Improved system performance: Provides a stable and reliable negative voltage supply.
  • Cost-effective solution: Offers a low-cost solution for voltage inversion.

Additional Details

The ICL7660AIBAZ-T uses a charge pump architecture to invert the input voltage. The device contains an oscillator, a voltage doubler, and a voltage regulator. The oscillator generates a clock signal that drives the charge pump. The charge pump transfers charge from the input capacitor to the output capacitor, creating a negative voltage. The voltage regulator stabilizes the output voltage and provides overcurrent protection. The device is available in an SOIC package. The conversion efficiency is typically around 98%. The operating temperature range is typically -40°C to +85°C. This makes it suitable for industrial applications where temperature variations can be significant. The device is also commonly used in instrumentation and control systems where precise and stable voltage supplies are required.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5515 $52.3925
225+ $0.4526 $101.8350
345+ $0.4384 $151.2480
475+ $0.4243 $201.5425
610+ $0.4101 $250.1610
820+ $0.3677 $301.5140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess