The CS82C54M96 is a programmable interval timer from Intersil Corporation. It is a versatile component designed to generate accurate time delays and control external events in microprocessor-based systems. This timer is widely used in embedded systems, industrial control, and instrumentation applications.
Applications
- Real-time clocks
- Frequency generators
- Event counters
- Motor speed control
- Interrupt generation
Features
- Three independent 16-bit counters
- Six programmable operating modes
- Binary or BCD counting
- Read/write capability of all counters
- TTL compatible inputs and outputs
Benefits
- Provides accurate and reliable timing functions in embedded systems.
- Offers flexible control over timing intervals and output waveforms.
- Reduces the load on the microprocessor by handling timing tasks independently.
- Simplifies the design of real-time control systems.
- Enhances the overall performance and efficiency of microprocessor-based applications.
Technical Specifications:
- Number of Counters: 3
- Counter Resolution: 16-bit
- Operating Modes: 6
- Counting Modes: Binary/BCD
- Clock Frequency: Up to 10 MHz (Consult Datasheet)
- Supply Voltage: 5V
- Package Type: DIP or SOIC (Consult Datasheet)
- Operating Temperature Range: -40°C to +85°C