EN
  • EN
  • DE

CDP1824E

Part No CDP1824E
Manufacturer Intersil Corporation
Catalog END - OF - LIFE
Description 32-Word x 8-Bit Static RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intersil Corporation
Win Source Part Number 1160766-CDP1824E
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDP1824E CAD Model

Description

The CDP1824E is a CMOS static RAM organized as 32 words of 8 bits each. It is designed for use in microprocessor systems and other applications where low power consumption and high speed are required. Being an older part, it may be used in legacy systems or for repair purposes.

Applications

  • Microprocessor systems: Specifically in older systems where this specific memory chip is required.
  • Legacy computer systems: As a replacement part in older computers.
  • Industrial control systems: Some older industrial controllers may use this RAM.
  • Hobbyist and retro computing projects: Used in restoring or recreating vintage computer systems.

Features

  • 32 x 8 Bit Organization: Provides a small but useful amount of random access memory.
  • CMOS Technology: Offers very low power consumption.
  • Static RAM: Does not require refreshing, simplifying system design.
  • TTL Compatibility: Easy interfacing with TTL logic circuits.
  • Wide Operating Voltage Range: Can operate over a range of voltages.

Benefits

  • Low Power Consumption: Ideal for battery-powered applications or systems where minimizing power usage is critical.
  • Easy to Interface: TTL compatibility allows simple connection to other digital components.
  • Static Operation: Simplifies memory control and eliminates the need for refresh circuitry.
  • Reliable Data Storage: Provides stable storage for critical data.

Additional Details

The CDP1824E requires a single 5V power supply. It has separate data input and output pins. It's housed in a standard DIP package for easy installation and replacement. Due to its age, finding exact specifications may require consulting older datasheets from Intersil. Be aware of ESD precautions when handling this component. This part is now considered end-of-life, and sourcing may be challenging, often relying on surplus or specialized suppliers.

You May Also Be Interested in

NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess