The CD82C55A-5 is a programmable peripheral interface device manufactured by Intersil Corporation. It's designed to interface microprocessors to external parallel I/O devices or peripherals. Being an enhanced version of the Intel 8255A, it offers improved performance and lower power consumption. This CMOS device provides a flexible means of interfacing with a wide range of peripheral devices through programmable input/output ports.
Applications
- Microprocessor-based systems requiring parallel I/O.
- Data acquisition systems.
- Industrial control equipment.
- Robotics.
- Instrumentation.
Features
- Fully programmable I/O ports.
- CMOS technology for low power consumption.
- Three 8-bit I/O ports (Port A, Port B, and Port C).
- Multiple operating modes (Mode 0, Mode 1, Mode 2).
- Buffered outputs for high drive capability.
- TTL compatible inputs and outputs.
Benefits
- Flexible interface for a variety of peripheral devices.
- Reduced power consumption compared to NMOS devices.
- Simplified system design due to programmable I/O functionality.
- Enhanced system reliability due to robust design.
- Cost-effective solution for parallel I/O requirements.
Technical Specifications
The CD82C55A-5 operates on a single +5V power supply and typically interfaces directly with the microprocessor's data, address, and control buses. Each of the three I/O ports can be individually configured for input or output operation. Mode 0 provides simple I/O operation, Mode 1 supports strobed I/O, and Mode 2 provides bidirectional bus operation for Port A. The device is housed in a DIP package. Further detailed specifications are available in the Intersil datasheet.