EN
  • EN
  • DE

TC7SZU04FE

Part No TC7SZU04FE
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Inverter (Unbuffered)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265383-TC7SZU04FE
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC7SZU04FE CAD Model

Description

The TC7SZU04FE is a single inverter logic gate from Toshiba Semiconductor and Storage. It is part of the TinyLogic ULP-A series, designed for ultra-low power applications. This inverter performs the logical inversion of a single input signal. When the input is high, the output is low, and vice versa.

Applications

  • Mobile Phones: Used in various digital circuits for signal inversion and buffering.
  • Portable Devices: Suitable for battery-powered devices requiring low power consumption.
  • Consumer Electronics: Employed in numerous logic circuits within TVs, remote controls, and other consumer products.
  • Wearable Technology: Ideal for use in smartwatches and fitness trackers due to its small size and low power requirements.
  • Signal Inversion: Used wherever a digital signal needs to be inverted.

Features

  • Single Inverter: Contains one independent inverter gate.
  • Ultra-Low Power Consumption: Designed for minimal power usage to extend battery life in portable applications.
  • Wide Operating Voltage Range: Operates from 1.65V to 5.5V, accommodating different power supply levels.
  • Small Package: Available in a tiny package (typically USON6 or similar), saving board space.
  • High-Speed Operation: Offers fast propagation delay times for efficient signal processing.

Benefits

  • Extended Battery Life: The ultra-low power consumption contributes to longer battery life in portable devices.
  • Space-Saving Design: The small package size allows for compact circuit designs, especially beneficial in mobile and wearable applications.
  • Versatile Application: The wide operating voltage range makes it suitable for various digital logic applications.
  • Reliable Performance: Toshiba's reputation ensures reliable and consistent performance.
  • Simplified Circuit Design: Easy to integrate into existing circuits due to its standard logic function.

Additional Details

The TC7SZU04FE features a CMOS structure, contributing to its low power characteristics. The input pins are typically equipped with ESD protection diodes. It's important to consult the datasheet for specific electrical characteristics, such as propagation delay, input capacitance, and supply current under different operating conditions. The device is typically lead-free and RoHS compliant.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6517 $57.8095
90+ $1.3548 $121.9320
135+ $1.3132 $177.2820
185+ $1.2705 $235.0425
240+ $1.2278 $294.6720
315+ $1.1007 $346.7205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess