EN
  • EN
  • DE

CD22202E

Part No CD22202E
Manufacturer Intersil Corporation
Catalog END - OF - LIFE
Description 5V Low Power DTMF Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil Corporation
Win Source Part Number 1159511-CD22202E
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD22202E CAD Model

Description

The Intersil CD22202E is a silicon gate CMOS integrated circuit designed for a variety of timing and control applications. This device integrates multiple functions into a single chip, offering a compact and efficient solution for system designers. While detailed information is limited due to its age, it can be understood as a versatile component suitable for generating timing signals and controlling various electronic circuits.

Applications

  • Timers and Counters: Used in applications that require precise timing and counting functions.
  • Control Systems: Employed in control systems where timed sequences and control signals are necessary.
  • Instrumentation: Incorporated in instrumentation equipment for generating timing pulses and control signals.
  • General Purpose Logic: Can be used as a general-purpose logic device in digital circuits.

Features

  • CMOS Technology: Utilizes CMOS technology for low power consumption and high noise immunity.
  • Integrated Functions: Combines multiple functions into a single chip, reducing component count and board space.
  • Timing and Control Signals: Generates precise timing and control signals for various applications.
  • Wide Operating Voltage Range: Operates over a wide voltage range, providing flexibility in system design.

Benefits

  • Reduced System Cost: Integration of multiple functions reduces the need for external components, lowering the overall system cost.
  • Improved System Reliability: Fewer components lead to improved system reliability.
  • Lower Power Consumption: CMOS technology ensures low power consumption, making it suitable for battery-powered applications.
  • Simplified Design: Integration simplifies the design process and reduces board space requirements.

Additional Details

The CD22202E typically comes in a DIP (Dual In-line Package). The datasheet provides detailed information on the device's pinout, electrical characteristics, and timing diagrams. Understanding these details is crucial for proper implementation in electronic circuits. The device is sensitive to electrostatic discharge (ESD), so proper handling procedures are necessary during installation and operation.

Given its age, sourcing the CD22202E might be challenging. Potential substitutes may exist, but careful consideration of their specifications is required to ensure compatibility.

You May Also Be Interested in

Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess