EN
  • EN
  • DE

CA748CS

Part No CA748CS
Manufacturer Intersil Corporation
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1196505-CA748CS
Categories Custom Parts
Manufacturer Intersil Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CA748CS CAD Model

Description

The CA748CS is a monolithic operational amplifier from Intersil Corporation, known for its versatility and ease of use. It is designed for a wide range of analog applications requiring stable gain and low input bias current. This amplifier features internal compensation, making it suitable for use in various circuit configurations without external components.

Applications

  • Audio Amplifiers: Used in preamplifiers, tone controls, and headphone amplifiers.
  • Instrumentation Amplifiers: Employed in measurement circuits for amplifying small signals.
  • Active Filters: Implemented in low-pass, high-pass, and band-pass filter designs.
  • Voltage Followers: Utilized as buffer amplifiers for impedance matching.
  • Oscillators: Incorporated in oscillator circuits for signal generation.

Features

  • Internal Frequency Compensation: Simplifies circuit design and reduces external component requirements.
  • High Open-Loop Gain: Provides significant amplification for small input signals.
  • Low Input Bias Current: Minimizes input offset errors in precision applications.
  • Short-Circuit Protection: Prevents damage from output short circuits.
  • Wide Supply Voltage Range: Operates with a wide range of supply voltages, typically ±3V to ±15V.
  • DIP Package: Available in a standard DIP package for easy prototyping and breadboarding.

Benefits

  • Ease of Use: Internal compensation simplifies circuit design and reduces component count.
  • Stable Performance: Provides stable gain and low offset voltage over a wide temperature range.
  • Versatile Application: Suitable for a variety of analog signal processing tasks.
  • Protection Against Damage: Short-circuit protection enhances reliability.
  • Cost-Effective: Offers a balance of performance and affordability.

Additional Details

The CA748CS is commonly used in hobbyist projects, educational circuits, and industrial control systems. The amplifier's datasheet provides detailed information on its electrical characteristics, pinout, and application circuit examples. External components such as resistors and capacitors are typically used to set the gain, filter characteristics, and feedback network of the amplifier.

You May Also Be Interested in

Chilisin
new, original packaged
Lowest to $0.0018
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
Chilisin
Lowest to $0.0021
TDK Corporation
Lowest to $0.0244
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
TDK Corporation
Lowest to $0.1360
AVX Corp/Kyocera Corp
Lowest to $0.9794
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess