EN
  • EN
  • DE

CA3193E

Part No CA3193E
Manufacturer Intersil Corporation
Catalog END - OF - LIFE
Description 1.2MHz, BiCMOSPrecision OperationalAmplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil Corporation
Win Source Part Number 1158755-CA3193E
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CA3193E CAD Model

Description

The CA3193E is a dual BiMOS operational amplifier manufactured by Intersil Corporation. Its 'END - OF - LIFE' status indicates that it's a mature or obsolete component. The CA3193E combines the advantages of both bipolar and MOSFET technologies, providing high input impedance, low input bias current, and high slew rate. This makes it suitable for applications requiring precise signal amplification and fast response times.

Applications

  • Instrumentation Amplifiers
  • Active Filters
  • Sample-and-Hold Circuits
  • High-Speed Comparators
  • Audio Amplifiers

Features

  • Dual Amplifier: Contains two independent operational amplifiers in a single package.
  • BiMOS Technology: Combines bipolar and MOSFET transistors for optimal performance.
  • High Input Impedance: Minimizes loading effects on the signal source.
  • Low Input Bias Current: Reduces DC offset errors.
  • High Slew Rate: Enables fast response times for high-frequency signals.
  • Wide Bandwidth: Suitable for amplifying a wide range of frequencies.
  • Package Options: Available in various package options such as DIP (Dual In-line Package).

Benefits

  • Precision Amplification: High input impedance and low input bias current ensure accurate signal amplification.
  • Fast Response: High slew rate enables rapid response to changes in the input signal.
  • Low Distortion: BiMOS technology minimizes distortion for high-fidelity audio applications.
  • Design Flexibility: Dual amplifier configuration allows for versatile circuit designs.
  • Reduced Component Count: Integration of two amplifiers in a single package saves board space.

Given its end-of-life status, alternative dual operational amplifiers should be considered for new designs. The CA3193E may still be needed for maintenance of older systems. Refer to the datasheet for detailed specifications and application notes.

You May Also Be Interested in

TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess