EN
  • EN
  • DE

CA3096M96

Part No CA3096M96
Manufacturer Intersil Corporation
Catalog END - OF - LIFE
Description NPN/PNP Transistor Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil Corporation
Win Source Part Number 1158712-CA3096M96
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CA3096M96 CAD Model

Description

The CA3096M96 is a monolithic transistor array consisting of one NPN differential amplifier and three additional NPN transistors on a single chip, manufactured by Intersil (now Renesas). Similar to the CA3086, it is now considered an end-of-life product, so precise specifications may be difficult to obtain. The following description is based on available information and general knowledge of transistor array ICs.

The CA3096 consists of an NPN differential amplifier pair and three general-purpose NPN transistors. The inclusion of a pre-matched differential pair makes it particularly well-suited for applications requiring sensitive amplification of differential signals, while the remaining transistors can be used for additional gain stages, current sources, or other circuit functions.

Applications

  • Instrumentation Amplifiers: High-precision amplification of sensor signals.
  • Low-Noise Amplifiers: Amplification of weak signals with minimal added noise.
  • Operational Amplifiers: As a building block for custom op-amp designs.
  • Voltage Comparators: Comparing two voltages and producing a digital output.
  • Balanced Modulators/Demodulators: Signal processing in communication systems.

Features

  • Matched NPN Differential Pair: Provides excellent common-mode rejection and thermal stability.
  • Three Additional NPN Transistors: Offers flexibility in circuit design.
  • Monolithic Construction: Ensures close matching of transistor characteristics.
  • High Gain: Provides high amplification for weak signals.
  • Wide Operating Voltage Range: Can operate over a range of supply voltages.

Benefits

  • Improved Circuit Performance: Matched differential pair enhances accuracy and stability.
  • Reduced Component Count: Integrates multiple transistors into a single package.
  • Simplified Circuit Design: Easier to implement complex analog functions.
  • Cost Savings: Reduced component count and assembly costs.
  • Space Savings: Compact package minimizes board space requirements.

The CA3096M96 is packaged in an SO-16 (Small Outline) package. Typical specifications would include a collector-emitter breakdown voltage (BVCEO) of around 40V, a collector current (IC) of up to 50mA, and a transition frequency (fT) around 100 MHz for the individual transistors. The key advantage is the closely matched characteristics of the differential pair. As the part is end-of-life, modern alternatives might be considered for new designs.

You May Also Be Interested in

NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess