EN
  • EN
  • DE

CA3028AE

Part No CA3028AE
Manufacturer Intersil Corporation
Catalog END - OF - LIFE
Description Differential/Cascode Amplifier for Commercial and Industrial Equipment from DC to 120MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil Corporation
Win Source Part Number 1158668-CA3028AE
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CA3028AE CAD Model

Description

The CA3028AE is a differential/cascode amplifier manufactured by Intersil Corporation. It is a versatile integrated circuit designed for use in a wide variety of applications, primarily focusing on RF and IF amplification. This device features excellent gain, stability, and bandwidth characteristics, making it suitable for demanding signal processing tasks.

Applications

  • IF Amplifiers: Used in intermediate frequency amplification stages in radio receivers and other communication equipment.
  • RF Amplifiers: Applied in radio frequency amplifier circuits for signal boosting.
  • Oscillators: Utilized in oscillator circuits for generating stable frequency signals.
  • Mixers: Employed in mixer circuits for frequency conversion.
  • Instrumentation Amplifiers: Incorporated into instrumentation amplifiers for precise signal amplification in measurement devices.

Features

  • High Gain: Provides substantial voltage amplification.
  • Wide Bandwidth: Operates effectively over a broad frequency range.
  • Differential Input: Offers common-mode noise rejection.
  • Cascode Configuration: Enhances gain and output impedance.
  • Stable Performance: Maintains consistent operation under varying conditions.
  • Low Noise: Minimizes unwanted signal interference.

Benefits

  • Improved Signal Quality: High gain and low noise contribute to clearer signal amplification.
  • Versatile Application: Suitable for a range of RF and IF applications.
  • Enhanced Circuit Performance: Cascode configuration improves gain and stability.
  • Reduced Noise Interference: Differential input minimizes common-mode noise.
  • Reliable Operation: Stable performance ensures consistent results.

Additional Details

The CA3028AE typically requires a dual power supply. The device is usually supplied in a metal can package. Key electrical characteristics include its voltage gain, bandwidth, noise figure, and input/output impedance. It is crucial to consult the datasheet for precise operating conditions and component selection to ensure optimal performance in specific applications. The device is now end-of-life.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess