The CA239 is a quad differential comparator manufactured by Intersil Corporation. It is designed for general-purpose comparator applications where low power consumption and single-supply operation are required. This device is commonly used in a variety of electronic circuits for comparing two voltages and providing a digital output indicating which voltage is higher.
Applications:
- Voltage comparators
- Oscillators
- Zero-crossing detectors
- Relay drivers
- Level detectors
Features:
- Single supply operation
- Low input bias current
- Low input offset voltage
- High open-loop gain
- Internal frequency compensation
- Short-circuit protection
Benefits:
- Simplifies circuit design with single supply operation
- High accuracy due to low input offset voltage
- Stable performance over a wide range of temperatures
- Improved reliability with short-circuit protection
- Versatile for various comparator applications
Specifications:
The CA239 operates with a single supply voltage ranging from 3V to 36V or dual supplies of ±1.5V to ±18V. It has a low input bias current, typically around 25nA, and a low input offset voltage, typically around 2mV. The open-loop gain is typically 100dB. It is available in various packages, including DIP and SOIC.