EN
  • EN
  • DE

M8340102M3602GA

Part No M8340102M3602GA
Manufacturer International Resistive
Catalog Resistor Networks, Arrays
Description Resistor Networks & Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074511-M8340102M3602GA
Categories Resistor Networks,Arrays
Manufacturer International Resistive
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M8340102M3602GA CAD Model

Description

The International Resistive M8340102M3602GA is a precision resistor network, specifically designed to meet military specifications. These resistor networks are typically used in applications requiring high precision, stability, and reliability, such as instrumentation, measurement, and control systems. The 'M83401' prefix indicates that this component conforms to a military standard, likely MIL-PRF-83401.

Applications

  • Precision Instrumentation: Used in precision instruments for accurate measurements.
  • Military and Aerospace: Employed in military and aerospace equipment requiring high reliability.
  • Medical Equipment: Utilized in medical devices where accuracy and stability are critical.
  • Control Systems: Integrated into control systems for precise control of various parameters.

Features

  • Thin Film Technology: Manufactured using thin film technology for high precision and stability.
  • Tight Tolerance: Offers a tight resistance tolerance, typically 0.1% or better.
  • Low Temperature Coefficient: Features a low temperature coefficient of resistance (TCR) for stable performance over a wide temperature range.
  • MIL-PRF-83401 Compliant: Meets the requirements of MIL-PRF-83401, ensuring high reliability and performance.
  • Multiple Resistors in a Single Package: Contains multiple resistors in a single package, saving space and reducing component count.

Benefits

  • High Precision: Provides high precision resistance values for accurate measurements and control.
  • Excellent Stability: Offers excellent stability over temperature and time, ensuring consistent performance.
  • High Reliability: Meets military specifications, ensuring high reliability in demanding environments.
  • Space Saving: Multiple resistors in a single package saves space on the circuit board.
  • Reduced Component Count: Reduces the number of components required, simplifying circuit design and manufacturing.

Additional Details

The value '3602' in the part number indicates the resistance value, typically expressed in Ohms. In this case, it likely represents 36.0 kOhms. 'GA' likely indicates the tolerance and TCR, for instance a tolerance of 0.1% and a TCR of 25 ppm/°C. The package type is likely a SIP (Single In-line Package) or DIP (Dual In-line Package). These resistor networks are designed for through-hole mounting. Detailed specifications, including the number of resistors in the network, resistance value per resistor, tolerance, TCR, power rating, and operating temperature range can be found in the datasheet for the M83401 series from International Resistive.

You May Also Be Interested in

Panasonic
RES ARRAY 2 RES 330 OHM 0302
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 7 RES 470 OHM 14SOIC
Lowest to $0.8732
Vishay
RES ARRAY 9 RES 10K OHM 10SIP
Need more? Email Us
Panasonic
RES ARRAY 4 RES 100 OHM 1206
Lowest to $0.0292
Royal Ohm
4D02WGF1002TCE Royalohm Resistor Networks & Arrays 1/16W 0.01 10K datasheet, inventory, & pricing.
Lowest to $0.0151
Bourns Inc.
RES ARRAY 4 RES 470K OHM 1206
Need more? Email Us
Vishay
RES ARRAY 8 RES 200 OHM 16DIP
Need more? Email Us
Bourns Inc.
RES ARRAY 3 RES 6.8K OHM 6SIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4419 $58.5123
41+ $2.8240 $115.7840
64+ $2.7362 $175.1168
88+ $2.6473 $232.9624
113+ $2.5595 $289.2235
151+ $2.2950 $346.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 532 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess