EN
  • EN
  • DE

CGH-1A 9.9M-1%

Part No CGH-1A 9.9M-1%
Manufacturer International Resistive
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050761-CGH-1A 9.9M-1%
Categories OEM Parts(C-E)
Manufacturer International Resistive
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CGH-1A 9.9M-1% CAD Model

Description

The CGH-1A 9.9M-1% is a high-precision, thick film chip resistor manufactured by International Resistive Company (IRC). This resistor offers a resistance value of 9.9 Megaohms with a tolerance of ±1%. The CGH series is known for its high stability, reliability, and excellent performance in various electronic applications. The 1A size refers to the physical dimensions of the resistor.

Applications

  • Voltage Dividers: Providing accurate voltage division in measurement and control circuits.
  • Feedback Resistors: Used in amplifier circuits for stable gain control.
  • Current Sensing: Providing precise current sensing in power supplies and motor control systems.
  • High-Impedance Circuits: Ensuring stable and reliable operation in circuits with high impedance requirements.
  • Medical Equipment: Used in precision medical devices for accurate signal processing.

Features

  • High Precision: Tight tolerance of ±1% ensures accurate resistance value.
  • High Stability: Provides stable resistance value over a wide range of operating conditions.
  • Thick Film Construction: Offers robust performance and reliability.
  • Surface Mount Technology (SMT): Designed for automated assembly and soldering.
  • Compact Size: Small form factor for integration into space-constrained devices.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits

  • Accurate Circuit Performance: Ensures precise and predictable circuit behavior.
  • Improved Reliability: Provides stable and dependable performance over a long lifespan.
  • Simplified Assembly: Surface mount design allows for efficient automated assembly.
  • Reduced Design Complexity: Simplifies circuit design with standard resistance value and tolerance.
  • Environmentally Friendly: RoHS compliant, minimizing environmental impact.

Additional Details

The CGH-1A series resistors are characterized by their temperature coefficient of resistance (TCR), which indicates the change in resistance value with temperature. Proper soldering techniques are crucial for ensuring reliable connections. The power rating of the resistor should be considered to prevent overheating and potential failure. Refer to the product datasheet for detailed electrical specifications, mechanical dimensions, and soldering guidelines. The resistor's small size makes it suitable for high-density PCB designs.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Sagami
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess