EN
  • EN
  • DE

AS104222JLF

Part No AS104222JLF
Manufacturer International Resistive
Catalog Custom Parts (0 - A)
Description Wirewound Resistors - Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1169026-AS104222JLF
Categories Custom Parts
Manufacturer International Resistive
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS104222JLF CAD Model

Description

The AS104222JLF is a precision resistor manufactured by International Resistive. It is part of the AS series, which is known for its high stability, accuracy, and reliability. This resistor is designed for applications where precise resistance values are critical for circuit performance.

Applications:

  • Precision Instrumentation: Used in test and measurement equipment where accuracy and stability are paramount.
  • Medical Electronics: Employed in medical devices requiring precise control and measurement.
  • Aerospace and Defense: Utilized in aerospace and defense applications where high reliability under harsh conditions is essential.
  • Automotive Electronics: Found in automotive control systems requiring accurate sensing and control.
  • Industrial Control Systems: Used in industrial automation and control applications for precise feedback and control loops.

Features:

  • High Stability: Offers excellent long-term stability, maintaining resistance values over extended periods.
  • Low TCR: Features a low Temperature Coefficient of Resistance, minimizing resistance changes with temperature variations.
  • Tight Tolerance: Provides very close tolerance to the nominal resistance value, ensuring high accuracy.
  • Low Noise: Exhibits low noise characteristics, crucial for sensitive electronic circuits.
  • Surface Mount Technology (SMT): Designed for easy and efficient surface mounting on printed circuit boards.

Benefits:

  • Enhanced Accuracy: Enables precise control and measurement in electronic circuits.
  • Improved Reliability: Ensures consistent and reliable performance in demanding applications.
  • Reduced Drift: Minimizes resistance drift over time and temperature, reducing the need for recalibration.
  • Optimized Performance: Provides stable and accurate resistance, leading to optimized circuit performance.
  • Simplified Assembly: SMT design simplifies the assembly process and reduces manufacturing costs.

Additional Details:

The AS104222JLF resistor has a resistance value of 42.2 kOhms, as indicated by the '422' marking (422 = 42.2 x 10^3 Ohms). The 'JLF' suffix typically denotes specific characteristics such as tolerance, temperature coefficient, and packaging details, which should be verified with the manufacturer's datasheet. It is important to consult the datasheet for comprehensive specifications, including power rating, voltage rating, and operating temperature range. This resistor is designed to meet stringent quality standards, ensuring high performance and long-term reliability in a variety of applications.

You May Also Be Interested in

Amd
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Microchip Technology
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
GE Critical Power
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess