EN
  • EN
  • DE

MBRB745TRLPBF

Part No MBRB745TRLPBF
Manufacturer International Rectifier
Catalog Diodes, Rectifiers - Single
Description SCHOTTKY RECTIFIER 7.5 Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1216298-MBRB745TRLPBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBRB745TRLPBF CAD Model

Description

The MBRB745TRLPBF is a Schottky Barrier Rectifier manufactured by International Rectifier (now Infineon Technologies). It is designed for high-efficiency rectification in applications requiring low forward voltage drop and fast switching speeds. The 'LPBF' suffix indicates that it is a lead-free part.

Applications:

  • Switching Power Supplies: Secondary-side rectification in switching power supplies.
  • DC-DC Converters: Freewheeling diode in DC-DC converters.
  • Reverse Polarity Protection: Protecting circuits from reverse polarity connections.
  • Solar Power Systems: Blocking diode in solar power systems.

Features:

  • Voltage Rating: 45V Reverse Voltage (VR).
  • Current Rating: 7.5A Average Forward Current (IF(AV)).
  • Low Forward Voltage Drop: Low VF for reduced power losses.
  • Fast Switching Speed: Fast recovery time for high-frequency applications.
  • Low Leakage Current: Low reverse leakage current.
  • Lead-Free: Compliant with lead-free standards.

Benefits:

  • High Efficiency: Low forward voltage drop minimizes power losses.
  • Fast Switching: Fast switching speeds enable operation at high frequencies.
  • Reliable Operation: Rugged construction for reliable operation.
  • Environmentally Friendly: Lead-free construction reduces environmental impact.

Additional Details:

The MBRB745TRLPBF is typically available in a surface-mount package such as a SMB or SMC. The operating temperature range is generally -65°C to +150°C. Proper thermal management is essential to prevent overheating, especially at higher current levels. The forward voltage drop is typically around 0.5V at the rated current. The device is RoHS compliant. It is often used in applications where efficiency and fast switching are critical considerations. The datasheet provides detailed specifications, including the forward voltage drop and reverse leakage current at different temperatures.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1196 $65.5980
11+ $10.7658 $118.4238
17+ $10.4285 $177.2845
23+ $10.0924 $232.1252
30+ $9.7563 $292.6890
40+ $8.7468 $349.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess