EN
  • EN
  • DE

IRS2509S

Part No IRS2509S
Manufacturer International Rectifier
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOP8
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 718737-IRS2509S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRS2509S CAD Model

Description

The IRS2509S is a high voltage, high-performance half-bridge driver IC from International Rectifier (now Infineon Technologies). It is designed for applications requiring efficient control of half-bridge topologies, such as electronic ballasts, compact fluorescent lamp (CFL) drivers, and other power conversion circuits. The device incorporates features for protection and efficient operation.

Applications:

  • Electronic Ballasts: Used in electronic ballasts for fluorescent lamps.
  • Compact Fluorescent Lamp (CFL) Drivers: Employed in CFL drivers for efficient lamp operation.
  • Power Supplies: Integrated into half-bridge power supplies for various applications.
  • DC-DC Converters: Used in DC-DC converters with half-bridge topologies.
  • Induction Heating: Employed in low-power induction heating applications.

Features:

  • High Voltage Half-Bridge Driver: Drives high-side and low-side MOSFETs in a half-bridge configuration.
  • Programmable Dead-Time: Allows adjustment of the dead-time between the switching of the high-side and low-side MOSFETs.
  • Overcurrent Protection: Protects the circuit from damage due to overcurrent conditions.
  • Internal Bootstrap Diode: Simplifies the high-side gate drive circuitry.
  • Small SOIC Package: Compact size allows for easy integration into space-constrained applications.

Benefits:

  • Improved Efficiency: Enables efficient operation of half-bridge circuits.
  • Enhanced Reliability: Provides protection against overcurrent conditions.
  • Simplified Design: Reduces component count and simplifies the circuit design.
  • Lower Cost: Offers a cost-effective solution for half-bridge control.
  • Increased System Integration: Integrates multiple functions into a single chip.

Additional Details:

The IRS2509S typically requires external MOSFETs, passive components, and a power supply for operation. It's available in a surface-mount SOIC package, suitable for automated assembly processes. Detailed specifications, including operating voltage, switching frequency, and protection thresholds, can be found in the Infineon Technologies datasheet for the IRS2509S. Proper heat sinking may be required depending on the application.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4019 $62.4114
14+ $8.5355 $119.4970
21+ $8.2686 $173.6406
29+ $8.0018 $232.0522
38+ $7.7350 $293.9300
50+ $6.9346 $346.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess