The IRLR8259TRLPBF is a 25V DirectFET MOSFET manufactured by International Rectifier (now Infineon Technologies). It is designed for high-efficiency power switching applications, offering low on-state resistance (RDS(on)) and fast switching speeds. The DirectFET package provides excellent thermal performance, enabling the device to handle high current levels.
Applications
- Synchronous rectification
- DC-DC converters
- Load switching
- Power supplies
- Motor control
- Battery management systems
Features
- Voltage Rating: 25V
- On-State Resistance (RDS(on)): 4.2 mΩ (typical) at VGS = 10V
- Gate Charge (Qg): 12 nC (typical)
- Continuous Drain Current (ID): 40A
- Pulsed Drain Current (IDM): 200A
- Operating Junction Temperature: -55°C to +175°C
- DirectFET™ package for excellent thermal performance
- Lead-Free, RoHS compliant
Benefits
- Low RDS(on) minimizes power losses and improves efficiency.
- Fast switching speeds reduce switching losses.
- High current capability enables use in high-power applications.
- Excellent thermal performance allows for efficient heat dissipation.
- DirectFET package provides low parasitic inductance and resistance.
- Lead-free and RoHS compliant, meeting environmental regulations.
Additional Details
The IRLR8259TRLPBF is an ideal choice for high-efficiency power switching applications. The DirectFET package provides superior thermal performance compared to traditional surface mount packages. The low RDS(on) and fast switching speeds minimize power losses and improve overall system efficiency. The device is lead-free and RoHS compliant.