The IRG4BC10KD is an insulated-gate bipolar transistor (IGBT) from International Rectifier (now Infineon Technologies). It's designed for high-speed switching applications and features a co-packaged diode. This device is commonly used in applications requiring efficient and reliable power switching.
Applications:
- Uninterruptible Power Supplies (UPS)
- Welding equipment
- Induction heating
- Power factor correction (PFC)
- Motor drives
Features:
- High speed switching
- Co-packaged diode for fast recovery
- Low VCE(on) for reduced power dissipation
- Gate-Oxide ruggedness
- Ultra fast soft recovery co-packed diode
- Lead-Free
Benefits:
- Improved efficiency in switching power supplies
- Reduced switching losses
- Simplified design due to integrated diode
- Enhanced system reliability
- Lower operating temperature
- Compliant with environmental standards
Technical Specifications:
The IRG4BC10KD has a collector-emitter voltage (VCE) rating of 600V. The continuous collector current (IC) is typically around 20A. The gate charge (Qg) is low, contributing to fast switching speeds. The operating junction temperature range is typically -55°C to +150°C. The package type is typically a TO-220 or similar through-hole package.
This IGBT is suitable for applications where high efficiency and fast switching are critical. The integrated diode further enhances its performance in demanding power switching circuits.