EN
  • EN
  • DE

IPS1051LPBF

Part No IPS1051LPBF
Manufacturer International Rectifier
Catalog PMIC - Power Distribution Switches, Load Drivers
Description SINGLE/DUAL CHANNEL INTELLIGENT POWER LOW SIDE SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1186415-IPS1051LPBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IPS1051LPBF CAD Model

Description

The IPS1051LPBF is a single channel, high-side power distribution switch from International Rectifier (now Infineon Technologies). It's designed to protect and control power distribution in various electronic systems. This device integrates protection features like overcurrent, overvoltage, and overtemperature shutdown.

Applications:

  • Automotive Electronics: Power distribution in automotive ECUs (Engine Control Units) and other systems.
  • Industrial Automation: Control of power to sensors, actuators, and other industrial equipment.
  • Power Supplies: Protection and control of power rails in power supplies.
  • Motor Control: High-side switch for controlling DC motors.
  • General Power Distribution: Replacing fuses and discrete components in power distribution circuits.

Features:

  • Overcurrent Protection: Limits the output current to a safe level, protecting the load and the switch itself.
  • Overvoltage Protection: Shuts down the switch if the input voltage exceeds a specified limit.
  • Overtemperature Protection: Shuts down the switch if the junction temperature exceeds a safe level.
  • Short-Circuit Protection: Protects the switch and the load from short-circuit conditions.
  • Integrated Diagnostics: Provides fault indication signals for overcurrent, overvoltage, and overtemperature conditions.
  • Logic Level Input: Can be controlled directly by a microcontroller or other logic devices.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits:

  • Enhanced System Reliability: Protects the load and the switch itself from damage due to overcurrent, overvoltage, and overtemperature conditions.
  • Reduced Downtime: Prevents failures caused by fault conditions, minimizing downtime and repair costs.
  • Simplified Design: Integrated protection features simplify circuit design and reduce component count.
  • Improved Safety: Protects users and equipment from hazards associated with overcurrent and overvoltage conditions.
  • Diagnostic Capabilities: Provides fault indication signals for easy troubleshooting and system monitoring.

Additional Details:

The IPS1051LPBF typically comes in a surface-mount package. Key specifications include input voltage range, output current rating, overcurrent trip point, and operating temperature range. Consult the datasheet for precise specifications, application notes, and recommended PCB layout guidelines. It's also important to consider the thermal characteristics of the package to ensure proper heat dissipation.

You May Also Be Interested in

Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0692 $62.0760
70+ $1.6979 $118.8530
110+ $1.6449 $180.9390
150+ $1.5917 $238.7550
190+ $1.5387 $292.3530
255+ $1.3795 $351.7725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess