EN
  • EN
  • DE

CHL8225

Part No CHL8225
Manufacturer International Rectifier
Catalog END - OF - LIFE
Description DIGITAL MULTI-PHASE BUCK CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1161498-CHL8225
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CHL8225 CAD Model

Description

The CHL8225 is a digital multi-phase buck controller IC manufactured by International Rectifier (now Infineon Technologies). It's designed for high-performance CPU and GPU power delivery in desktop and server applications. This controller offers precise voltage regulation, adaptive transient response, and comprehensive protection features, ensuring stable and efficient power supply for demanding processors.

Applications

  • Desktop PC Motherboards: Provides power to the CPU and GPU, ensuring stable and reliable performance during gaming and other demanding tasks.
  • Server Motherboards: Delivers high-current, low-voltage power to server processors, crucial for data centers and enterprise applications.
  • High-End Graphics Cards: Controls the power supply for GPUs, enabling stable overclocking and optimal performance in gaming and professional applications.
  • Voltage Regulator Modules (VRMs): Used in VRM designs to efficiently convert voltage from the main power supply to the levels required by the processor.
  • Workstations: Provides stable and efficient power delivery for high-performance workstations used in content creation, scientific computing, and other professional fields.

Features

  • Digital Multi-Phase Control: Enables precise voltage regulation and efficient power delivery with optimized transient response.
  • Adaptive Transient Response (ATR): Automatically adjusts switching parameters to minimize voltage deviations during load changes.
  • Phase Shedding: Dynamically reduces the number of active phases during light load conditions to improve efficiency.
  • Over-Voltage Protection (OVP): Protects the CPU and GPU from excessive voltage levels, preventing damage.
  • Over-Current Protection (OCP): Limits the output current to prevent damage from short circuits and overload conditions.
  • Thermal Monitoring and Protection: Monitors the temperature of the controller and protects it from overheating.
  • I2C/SMBus Interface: Allows for remote monitoring and control of the power supply parameters.

Benefits

  • Stable and Reliable Power Delivery: Ensures consistent voltage levels and prevents voltage droop, maximizing the performance and stability of the CPU and GPU.
  • Improved Efficiency: Digital control and phase shedding optimize efficiency across a wide range of load conditions.
  • Enhanced Protection: Comprehensive protection features prevent damage from over-voltage, over-current, and over-temperature conditions.
  • Flexible Configuration: Digital programmability allows for customization of the power supply parameters to meet specific application requirements.
  • Remote Monitoring and Control: I2C/SMBus interface enables remote monitoring and control of the power supply, simplifying system management.

Technical Specifications (Typical)

  • Input Voltage Range: 4.5V to 16V
  • Output Voltage Range: 0.5V to 1.5V (typically for CPU/GPU cores)
  • Number of Phases: Up to 6 phases
  • Switching Frequency: Programmable, typically 200kHz to 1MHz per phase
  • Operating Temperature Range: -40°C to +85°C

The CHL8225 provides a highly integrated and flexible solution for powering modern CPUs and GPUs. Its digital control architecture, adaptive transient response, and comprehensive protection features ensure stable, efficient, and reliable power delivery, making it an ideal choice for demanding desktop, server, and graphics card applications.

You May Also Be Interested in

ELM-TECH
Complementary MOSFET
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess