EN
  • EN
  • DE

AUIPS2031RTR

Part No AUIPS2031RTR
Manufacturer International Rectifier
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer INTERNATIONAL RECTIFIER
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818114-AUIPS2031RTR
Ultra Librarian 3D Model Ultra Librarian AUIPS2031RTR CAD Model

Description

The AUIPS2031RTR is a high-side power distribution switch from International Rectifier (now Infineon Technologies). It's designed to protect electronic circuits from overcurrent and short-circuit conditions. This integrated device simplifies power management by providing controlled power distribution with built-in protection features.

Applications:

  • Automotive Applications: Power distribution in automotive electronic control units (ECUs), body control modules, and infotainment systems.
  • Industrial Control Systems: Protecting sensitive loads in industrial automation equipment.
  • Power Supplies: Improving the reliability and safety of power supplies.
  • Solid State Relays: Driving and protecting solid state relays.
  • General Power Distribution: Replacing discrete components in power distribution circuits.

Features:

  • Overcurrent Protection: Limits the output current to a safe level, protecting the load from damage.
  • Short-Circuit Protection: Quickly shuts down the output in the event of a short circuit.
  • Overvoltage Protection: Protects the load from excessive voltage.
  • Thermal Shutdown: Disables the output if the device temperature exceeds a safe limit.
  • Fault Reporting: Provides a status output signal indicating fault conditions.
  • Controlled Turn-On: Minimizes inrush current during startup.

Benefits:

  • Enhanced System Reliability: Protects against overcurrent, short-circuit, and overvoltage conditions, improving system reliability.
  • Simplified Design: Integrates multiple protection features into a single device, simplifying circuit design.
  • Reduced Component Count: Reduces the number of external components required for power distribution and protection.
  • Improved Safety: Prevents damage to sensitive electronic components and reduces the risk of fire.
  • Automotive Grade: Designed and tested to meet the stringent requirements of automotive applications.

Additional Details:

The AUIPS2031RTR typically operates with a supply voltage range appropriate for automotive applications (e.g., 5V to 36V). It is available in a surface mount package, such as PowerSO-8. The device's current limit is programmable via an external resistor. Consult the datasheet for specific operating conditions, thermal considerations, and absolute maximum ratings. The device also features diagnostic capabilities, allowing for easy fault detection and system monitoring. Proper PCB layout is essential for optimal thermal performance and EMI reduction.

The AUIPS2031RTR offers a robust and integrated solution for power distribution and protection in automotive and industrial applications. Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.3307 $94.6614
3+ $38.8357 $116.5071
5+ $37.6218 $188.1090
7+ $36.4079 $254.8553
9+ $35.1940 $316.7460
11+ $31.5534 $347.0874
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,249 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess