The 6CWQ10FNTRLPBF is a Schottky Barrier Rectifier from International Rectifier, designed for high-efficiency rectification in various power supply and circuit protection applications. This device comes in a D-PAK (TO-252AA) package, making it suitable for surface mount assembly.
Applications:
- Switching Mode Power Supplies (SMPS)
- DC-DC converters
- Freewheeling diodes in inductive loads
- Reverse polarity protection
- High frequency inverters
Features:
- Low Forward Voltage Drop: Minimizes power loss and improves overall efficiency.
- High Surge Current Capability: Enhances reliability and robustness against transient voltage events.
- High-Frequency Operation: Suitable for high-speed switching applications.
- Avalanche Rated: Provides added protection against voltage spikes.
- Lead-Free Finish: Compliant with RoHS directives, promoting environmental responsibility.
Benefits:
- Increased system efficiency: Reduces heat generation and energy consumption due to low forward voltage drop.
- Improved reliability: Handles surge currents and transient voltages effectively, preventing premature failures.
- Smaller and lighter designs: Surface mount package enables compact and streamlined circuit layouts.
- Environmentally friendly: Lead-free finish minimizes environmental impact.
- Cost-effective solution: Offers a balance of performance and price for various power applications.
Technical Specifications:
The 6CWQ10FNTRLPBF has a maximum repetitive peak reverse voltage of 100V. The forward current is rated at 6A (3A per diode). The typical forward voltage drop at 3A is approximately 0.7V. It features a maximum operating junction temperature of 150°C. Its compact D-PAK (TO-252AA) package facilitates easy surface mount assembly, making it suitable for automated production environments.
This Schottky rectifier is designed for use in applications where efficiency is paramount. The low forward voltage drop minimizes power dissipation, contributing to cooler operation and improved overall system performance. The high surge current capability provides protection against potentially damaging current surges, making it a robust choice for demanding environments. Additionally, the device's lead-free finish aligns with environmental regulations, making it a responsible choice for modern electronic designs.
The 6CWQ10FNTRLPBF is commonly employed in power supplies for computers, consumer electronics, and industrial equipment. Its versatility and robust performance make it a suitable choice for a broad range of power rectification applications. The device's compact size and surface mount compatibility make it easy to integrate into densely populated circuit boards, contributing to smaller and more efficient designs.