The 42CTQ030STRRPBF is a high-performance Schottky Rectifier module from International Rectifier. It's designed for high-frequency switching power supplies and other applications requiring efficient rectification at high currents. This device features low forward voltage drop, minimizing power dissipation and improving overall system efficiency. The 'STRR' suffix indicates a specific tape and reel packaging for automated assembly processes.
Applications:
- Output rectification in switching power supplies
- Freewheeling diodes in converters
- Polarity protection applications
- High-frequency inverters
- DC-DC converters
Features:
- Low forward voltage drop
- High surge current capability
- High-frequency operation
- Guard ring for overvoltage protection
- RoHS compliant
- STRR packaging for automated assembly
Benefits:
- Improved system efficiency due to low forward voltage drop
- Reduced power dissipation, leading to cooler operation
- Enhanced reliability due to high surge current capability
- Suitable for high-frequency applications
- Environmentally friendly due to RoHS compliance
- Simplified assembly process with STRR packaging
Additional Details:
This Schottky rectifier features a maximum average forward current of 42 Amperes. The maximum repetitive peak reverse voltage is 30 Volts. The operating junction temperature ranges from -55°C to +150°C. The device is commonly available in a D2PAK package. The specific part number 42CTQ030STRRPBF defines the voltage rating, current capacity, and packaging details relevant to automated assembly processes. The Schottky barrier technology ensures minimal switching losses and improved performance in high-frequency applications. The part is designed to offer increased power density in demanding applications and also incorporates a guard ring structure for robust overvoltage protection and improved reliability.