EN
  • EN
  • DE

WP81348M0818 SL9YD

Part No WP81348M0818 SL9YD
Manufacturer Intel
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 402901-WP81348M0818 SL9YD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WP81348M0818 SL9YD CAD Model

Description

The WP81348M0818 SL9YD is an Intel Mobile Pentium 4 processor. It was primarily designed for use in laptop computers, offering a balance between performance and power consumption. The SL9YD sSpec code identifies specific characteristics of this processor, such as its clock speed, cache size, and thermal design power (TDP).

Applications

  • Laptop Computers: Designed as a central processing unit for notebook computers.
  • Mobile Workstations: Found in some mobile workstations requiring moderate processing power.
  • Embedded Systems: Potentially used in specific embedded applications requiring x86 architecture.

Features

  • Pentium 4 Architecture: Based on Intel's NetBurst microarchitecture.
  • Mobile Optimized: Designed for lower power consumption compared to desktop processors.
  • Socket 478: Utilizes the Socket 478 infrastructure.
  • Hyper-Threading Technology: Some variants may support Hyper-Threading for improved multitasking.
  • Integrated Memory Controller: Manages memory access.

Benefits

  • Balanced Performance: Offers a good balance between processing power and power efficiency for mobile computing.
  • Compatibility: Compatible with Socket 478 motherboards and chipsets.
  • Multitasking Capabilities: Hyper-Threading (if present) improves multitasking performance.

Additional Details

The WP81348M0818 SL9YD designation indicates a specific stepping and production batch of the Intel Mobile Pentium 4 processor. Key specifications include clock speed (typically in the GHz range), front-side bus (FSB) speed, L2 cache size, and thermal design power (TDP). The SL9YD sSpec code can be used to find exact details on Intel's product specification website. These processors were commonly paired with Intel chipsets of the era, such as the Intel 855GM or Intel 852GM, providing integrated graphics capabilities. While this processor is now considered obsolete, it remains a part of computing history and may still be found in older laptops.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
UNBUMPED FLIP CHIP ARRAY
Need more? Email Us
Toshiba Semiconductor and Storage
TOSHIBA HIGH EFFICIENCY DIODE STACK (HED) SILICON EPITAXIAL TYPE
Need more? Email Us
Atmel
Need more? Email Us
Vishay
Need more? Email Us
Atmel
Need more? Email Us
Bosch Sensortec
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess