EN
  • EN
  • DE

WG82541RDE

Part No WG82541RDE
Manufacturer Intel
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 402234-WG82541RDE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WG82541RDE CAD Model

Description

The WG82541RDE is an Intel Gigabit Ethernet Controller. It is designed to provide a high-performance, reliable, and cost-effective Gigabit Ethernet connectivity solution for a wide range of applications, including desktop PCs, servers, and embedded systems. This controller is a single-chip solution that integrates the MAC (Media Access Controller) and PHY (Physical Layer) functions to enable efficient data transmission and reception over a Gigabit Ethernet network.

Applications

  • Desktop PCs: Provides Gigabit Ethernet connectivity for desktop computers.
  • Servers: Enables high-speed network connections for servers in data centers and enterprise environments.
  • Embedded Systems: Used in embedded systems requiring Gigabit Ethernet communication capabilities.
  • Network Interface Cards (NICs): Forms the core of Gigabit Ethernet NICs for various platforms.
  • Industrial Automation: Supports network communication in industrial automation systems.

Features

  • Gigabit Ethernet Support: Supports 10/100/1000 Mbps data rates for high-speed network connectivity.
  • IEEE 802.3 Compliance: Compliant with IEEE 802.3 standards for Ethernet communication.
  • Integrated MAC and PHY: Integrates the MAC and PHY layers into a single chip for simplified design and reduced cost.
  • Advanced Power Management: Includes power management features to reduce power consumption in idle or low-traffic conditions.
  • Wake-on-LAN (WoL): Supports Wake-on-LAN functionality, allowing the system to be powered on remotely over the network.
  • TCP/IP Checksum Offload: Offloads TCP/IP checksum calculations to the hardware, improving system performance.
  • Interrupt Handling: Supports various interrupt modes for efficient interrupt handling.
  • Virtual LAN (VLAN) Support: Supports VLAN tagging for network segmentation and security.

Benefits

  • High-Speed Network Connectivity: Provides Gigabit Ethernet speeds for fast data transfer.
  • Reduced System Cost: Integrated MAC and PHY reduce component count and overall system cost.
  • Lower Power Consumption: Power management features minimize power consumption, especially in low-traffic scenarios.
  • Remote Management: Wake-on-LAN enables remote system management and maintenance.
  • Improved System Performance: TCP/IP checksum offload enhances overall system performance by reducing CPU load.
  • Network Security: VLAN support provides network segmentation and improved security.

Additional Details

The WG82541RDE is typically connected to the host system via a PCI or PCI Express interface. It requires appropriate drivers for the operating system to function correctly. Refer to the Intel documentation and datasheet for detailed specifications, driver downloads, and application notes. Proper thermal management should be considered to ensure reliable operation, especially in high-performance applications. This controller is commonly used in embedded network appliances, industrial PCs and other applications where reliable and high-speed network connectivity is required.

You May Also Be Interested in

Via
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess