EN
  • EN
  • DE

TD27C64-30

Part No TD27C64-30
Manufacturer Intel
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 361020-TD27C64-30
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TD27C64-30 CAD Model

Description

The TD27C64-30 is a 64K-bit CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by Intel. It's designed for applications requiring non-volatile storage and relatively fast access times. Being an EPROM, it is erasable via ultraviolet light and re-programmable.

Applications:

  • Embedded Systems: Storing boot code and firmware in embedded devices.
  • Industrial Control Equipment: Holding configuration parameters and control programs in industrial automation systems.
  • Instrumentation: Saving calibration data and custom software in measuring instruments.
  • Early PC BIOS: Used in older personal computers for storing the Basic Input/Output System (BIOS).
  • Gaming Consoles (Older): Code and configuration data for retro gaming systems.

Features:

  • 64K-bit Capacity: Provides 65,536 bits of non-volatile storage.
  • CMOS Technology: Enables low power consumption.
  • 300ns Access Time: Offers a 300 nanosecond access time for data retrieval.
  • UV Erasable: Can be erased using ultraviolet light.
  • Reprogrammable: Can be reprogrammed after erasure.
  • Single 5V Power Supply: Operates from a single 5-volt power supply.

Benefits:

  • Non-Volatile Memory: Data is retained even when power is off.
  • Low Power Operation: Suitable for systems where power conservation is important.
  • Re-programmability: Allows for code updates and modifications.
  • Easy Integration: Single voltage operation simplifies system design.
  • Reliable Storage: Provides dependable storage for critical data.

Technical Specifications:

Key specifications of the TD27C64-30 include a 300ns access time, 5V operating voltage, and CMOS construction. The EPROM requires exposure to UV light for erasure using an EPROM eraser device. Consult the official Intel datasheet for comprehensive electrical characteristics, timing information, and packaging details. Programming requires an EPROM programmer.

Note: EPROMs like the TD27C64-30 are older technology. EEPROMs and flash memory offer electrical erasure and in-system programming, making them more common in modern applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.9390
Toshiba Semiconductor and Storage
NTSC VIDEO, CHROMA, DEFLECTION, AND DISTORTION COMPENSATION IC
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Y LUMINANCE TRANSIENT IMPROVER IC
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Deflection Processor IC for TV
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess