EN
  • EN
  • DE

T7200

Part No T7200
Manufacturer Intel
Catalog Electronic Wholesale
Description Intel Core2 Duo Mobile Processor for Intel Centrino Duo Mobile Processor Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 1263516-T7200
Manufacturer Homepage www.intel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T7200 CAD Model

Description

The Intel T7200 is a mobile processor belonging to the Intel Core 2 Duo family. It was designed for use in laptop computers, offering a balance of performance and power efficiency.

Applications

  • Laptop computers: Primarily designed for use in mobile computing devices.
  • Small form factor PCs: Suitable for compact desktop systems with limited power budgets.
  • Embedded systems: Used in embedded applications requiring moderate processing power.

Features

  • Dual-core architecture: Two independent processing cores on a single chip.
  • Intel Smart Cache: Shared L2 cache for efficient data access.
  • 667 MHz Front Side Bus (FSB): High-speed connection to the system memory.
  • Enhanced Intel SpeedStep Technology: Dynamically adjusts clock speed and voltage for power saving.
  • Intel Dynamic Power Coordination: Coordinates power management between cores.
  • Virtualization Technology (VT-x): Supports hardware-assisted virtualization.

Benefits

  • Improved multitasking performance: Dual cores allow for smoother execution of multiple applications.
  • Enhanced power efficiency: SpeedStep technology extends battery life in laptops.
  • Responsive user experience: Faster processing for common tasks.
  • Virtualization support: Enables running multiple operating systems simultaneously.
  • Reliable performance: Proven Intel architecture provides stable and consistent operation.

Additional Details

The Intel T7200 operates at a clock speed of 2.0 GHz and features 4 MB of L2 cache. It supports a 667 MHz Front Side Bus (FSB). The thermal design power (TDP) is rated at 34W, making it suitable for mobile applications. The processor uses a 65nm manufacturing process. It is compatible with Intel's Mobile Intel 945GM/PM Express Chipset family. The Core 2 Duo architecture provides a significant performance improvement over previous generations of Intel mobile processors. The integrated SpeedStep technology allows the processor to dynamically adjust its clock speed and voltage based on the workload, reducing power consumption and extending battery life when full performance is not required.

The Intel T7200 offers a balance of performance and power efficiency, making it a suitable choice for a variety of mobile computing applications.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $8.3158

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $288.0027 $288.0027
2+ $258.2095 $516.4190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess