EN
  • EN
  • DE

SU2700 SLGS8

Part No SU2700 SLGS8
Manufacturer Intel
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 349053-SU2700 SLGS8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SU2700 SLGS8 CAD Model

Description

The Intel SU2700 SLGS8 is a mobile processor belonging to the Celeron M family. It's designed for use in laptops and other portable computing devices, offering a balance of performance and power efficiency. The SLGS8 sSpec number helps to identify specific characteristics and configurations of this particular processor.

Applications

  • Basic Laptop Computing: Suitable for everyday tasks like web browsing, email, and document creation.
  • Portable Workstations: Can be used in mobile workstations where low power consumption is preferred.
  • Educational Laptops: Found in educational laptops where budget-friendly performance is needed.

Features

  • Single-Core Architecture: The SU2700 is a single-core processor, meaning it has one processing unit.
  • Low Power Consumption: Designed to minimize power usage, extending battery life in laptops.
  • Integrated Memory Controller: Integrates memory controller to facilitate faster memory access and reduce latency.
  • Enhanced Intel SpeedStep Technology: Allows the processor to dynamically adjust clock speed based on workload, saving power.
  • Execute Disable Bit: Enhances security by preventing the execution of malicious code in certain memory areas.

Benefits

  • Extended Battery Life: The low power consumption translates directly into longer battery life for mobile users.
  • Cost-Effective: Celeron M processors are generally more affordable than other Intel processor families.
  • Reliable Performance: Provides sufficient performance for standard applications.
  • Mobility: Allows users to stay productive on the go without frequent recharges.
  • Security: Provides hardware-level security features.

Additional Details

The SU2700 typically operates at a relatively low clock speed to conserve power. It supports specific memory types, which need to be compatible with the motherboard. The processor also features a certain amount of L2 cache memory, which helps to improve performance by storing frequently accessed data closer to the processor core. Its thermal design power (TDP) is low, meaning it generates less heat, further contributing to energy efficiency and simplified cooling requirements. This processor would typically be socketed, rather than soldered, to a motherboard, facilitating potential upgrades or replacements during the product's lifespan.

You May Also Be Interested in

SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NJR Corporation/NJRC
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Lowest to $0.1263
Freescale Semiconductor - NXP
M68HC08 Microcontrollers
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess