Products specifications Report Issue?

Reference Date Code 14+
Reference case BGA
Manufacturer Intel
Manufacturer Homepage www.intel.com
Win Source Part Number 756834-SR1UD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SR1UD CAD Model

Description

The Intel SR1UD is a mobile processor, specifically a Core i5-4210U. It is designed for use in laptops and other portable devices where power efficiency is crucial. This processor integrates a dual-core CPU and Intel HD Graphics 4400, providing a balance of performance and battery life.

Applications:

  • Laptops and Ultrabooks: Ideal for mainstream laptops requiring a balance of performance and power efficiency.
  • All-in-One PCs: Suitable for compact all-in-one computers where space and thermal constraints are important.
  • Embedded Systems: Can be implemented in industrial and embedded applications that need a low-power, high-performance computing solution.

Features:

  • Dual-Core CPU: Features two physical cores capable of handling multiple tasks simultaneously.
  • Intel HD Graphics 4400: Integrated graphics processing unit for displaying visuals and handling light gaming.
  • Turbo Boost Technology: Dynamically increases the processor's frequency as needed, improving performance.
  • Hyper-Threading Technology: Enables each physical core to handle two threads, improving multitasking capabilities.
  • Low Power Consumption: Designed for energy efficiency, extending battery life in mobile devices.
  • Integrated Memory Controller: Supports DDR3L memory.

Benefits:

  • Improved Multitasking: Hyper-Threading Technology allows smoother multitasking and faster performance with multiple applications running.
  • Enhanced Graphics Performance: Intel HD Graphics 4400 delivers capable integrated graphics for everyday use and light gaming.
  • Longer Battery Life: Low power consumption enables extended battery life for mobile devices.
  • Dynamic Performance: Turbo Boost Technology automatically increases the processor speed when needed, providing extra performance for demanding tasks.
  • Seamless User Experience: Provides a responsive and smooth computing experience for a wide range of applications.

Additional Details:

The Intel Core i5-4210U (SR1UD) has a base clock speed of 1.7 GHz and a maximum Turbo Boost frequency of 2.7 GHz. It has 3 MB of L3 cache. It supports DDR3L-1600 memory and has a TDP (Thermal Design Power) of 15W. The integrated Intel HD Graphics 4400 has a base frequency of 200 MHz and a maximum dynamic frequency of 1 GHz. It supports DirectX 11.2 and OpenGL 4.3. The processor uses a BGA1168 socket. It incorporates features such as Intel Quick Sync Video, Intel Wireless Display, and Intel Clear Video HD Technology.

You May Also Be Interested in

Texas Instruments
LOW NOISE J-FET SINGLE OPERATIONAL AMPLIFIERS | IC OPAMP JFET 1 CIRCUIT 8SOIC
Lowest to $1.1964
ECAD model for TL071BCD
Panjit
SURFACE MOUNT ZENER DIODES
Need more? Email Us
ECAD model for ZMM55-C62
Texas Instruments
8 Channel Digital Audio PWM Processor | IC MODULATOR 64TQFP
Lowest to $11.7727
ECAD model for TAS5508PAG
Exar Corporation
3.0V to 5.5V RS-232 Transceivers with Auto On-Line® Plus | IC TXRX RS232 28SSOP
Need more? Email Us
ECAD model for SP3244ECA-L
Torex Semiconductor Ltd
Positive Voltage Regulators | 10V INPUT 3 TERMINAL VOLTAGE REG
Need more? Email Us
ECAD model for XC6201P402MR-G
Texas Instruments
MONOLITHIC SERIAL INTERFACE COMBINED PCM CODEC AND FILTER
Need more? Email Us
ECAD model for TP13054B
NEC
LOW NOISE J-FET INPUT DUAL OPERATIONAL AMPLIFIER    
Lowest to $0.9417
ECAD model for UPC4072G2
Texas Instruments
QUADRUPLE 2-INPUT POSITIVE-NAND GATES | IC GATE NAND 4CH 2-INP 14SOP
Lowest to $0.2404
ECAD model for SN74LVC00ANSR
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
ECAD model for SP708CU

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2163 $64.8652
10+ $13.3057 $133.0570
16+ $12.8899 $206.2384
21+ $12.4741 $261.9561
27+ $12.0584 $325.5768
36+ $10.8109 $389.1924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 400 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention