Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953951-SLBXP
Series *
Ultra Librarian 3D Model Ultra Librarian SLBXP CAD Model

Description

The Intel SLBXP is an Intel sSpec number. This number is a specific identifier for Intel processors, providing information about its model, stepping, and features. Using the sSpec number is vital for determining compatibility and understanding the exact specifications of the CPU. Based on research, SLBXP identifies the Intel Core i3-2120 processor.

Applications:

  • General Use Desktop Computers: The Intel Core i3-2120 (SLBXP) is commonly used in desktop PCs intended for daily tasks such as browsing the web, creating documents, and managing emails.
  • Small Form Factor PCs: Due to its reasonable power consumption, this processor is often found in compact desktop computers.
  • Basic Home Entertainment Systems: It's suitable for use in basic media centers for streaming video and playing music.

Features:

  • Dual-Core with Hyper-Threading: Provides four virtual cores to enhance multitasking efficiency.
  • 3.3 GHz Clock Speed: Offers a relatively high clock speed for smooth performance in everyday tasks.
  • 3MB Intel Smart Cache: Improves performance by providing faster access to frequently used data.
  • Integrated Graphics: Features Intel HD Graphics 2000 for basic video output.

Benefits:

  • Smooth Multitasking: Hyper-threading improves performance when running multiple applications simultaneously.
  • Responsive Performance: Provides smooth and responsive performance for everyday computing tasks.
  • Energy Efficient: Relatively low power consumption contributes to energy savings.

Technical Specifications: The Intel Core i3-2120 (SLBXP) is based on the Sandy Bridge microarchitecture. It operates at a clock speed of 3.3 GHz, includes 3MB of Intel Smart Cache, and features Intel HD Graphics 2000. It has a TDP (Thermal Design Power) of 65W and uses the LGA 1155 socket. It supports DDR3 memory.

You May Also Be Interested in

IBM
Need more? Email Us
ECAD model for EMPPC603E2BB200F
Hitachi, Ltd
Need more? Email Us
ECAD model for HD63B03XF
Intel
IC Mpu Mob Pentiii 850MHZ 495BGA
Need more? Email Us
ECAD model for KC80526GY850256SL547
Broadcom Limited
AU1550 MIPS PROCESSOR 500MHZ
Lowest to $0.3661
ECAD model for AU1550-500MBD
NXP / Nexperia
IC MPU MPC83XX 266MHZ PBGA516 / PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
Need more? Email Us
ECAD model for MPC8321ECZQADDC
Intel
High Performance Microprocessor
Lowest to $120.5556
ECAD model for MG80C186XL12
Atmel
The Atmel SAMA5D3 series is a high-performance, power-efficient embedded MPU based on the ARM® Cortex™-A5 processor, achieving 536 MHz with power consumption levels below 0.5 mW in low-power mode.
Lowest to $11.9697
ECAD model for ATSAMA5D35A-CU
Innovasic Semiconductor
8-Bit/16-Bit Microcontrollers
Lowest to $42.0433
ECAD model for EN80C186EB20
Intel
Jhcurie S R2T8
Need more? Email Us
ECAD model for JHCURIE S R2T8

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention