The Intel SLBSN is a sSpec (specification) number used by Intel to identify a specific processor model. These sSpec numbers provide detailed information about the processor's characteristics, including its clock speed, cache size, and power consumption. This allows for accurate identification and verification of compatibility with various systems. Based on research, SLBSN identifies the Intel Core i5-2400 processor.
Applications:
- Desktop PCs for Home and Office Use: The Intel Core i5-2400 (SLBSN) is commonly found in desktop computers used for everyday tasks such as web browsing, document editing, and multimedia playback.
- Business Workstations: It is suitable for business environments requiring reliable performance for office applications and data processing.
- Entry-Level Gaming PCs: When combined with a dedicated graphics card, the i5-2400 can provide a decent gaming experience for entry-level gaming setups.
Features:
- Quad-Core Architecture: Offers four physical cores for improved multitasking capabilities.
- 3.1 GHz Base Clock Speed: Provides a solid base clock speed for everyday computing tasks.
- Turbo Boost Technology: Dynamically increases the clock speed up to 3.4 GHz under heavy workloads.
- 6MB Intel Smart Cache: Improves performance by providing quick access to frequently used data.
- Integrated Graphics: Features Intel HD Graphics 2000 for basic display output.
Benefits:
- Smooth Multitasking: The quad-core architecture allows for efficient handling of multiple applications simultaneously.
- Responsive Performance: Provides a responsive computing experience for a variety of tasks.
- Energy Efficiency: Offers a good balance between performance and power consumption.
Technical Specifications: The Intel Core i5-2400 (SLBSN) is based on the Sandy Bridge microarchitecture. It features a 3.1 GHz base clock speed, a 3.4 GHz Turbo Boost speed, 6MB of Intel Smart Cache, and Intel HD Graphics 2000. It has a TDP (Thermal Design Power) of 95W and uses the LGA 1155 socket. Supports DDR3 memory.