EN
  • EN
  • DE

SLB6D

Part No SLB6D
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core2 Duo T5900 (2.20GHz S478)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954934-SLB6D
Series *
Ultra Librarian 3D Model Ultra Librarian SLB6D CAD Model

Description

The Intel SLB6D is a mobile processor, likely belonging to the Core 2 Duo family. These processors are designed for laptops and notebooks, providing a balance between performance and power efficiency.

Applications

  • Laptops
  • Notebooks
  • Mobile Workstations
  • Portable Computers

Features

  • Dual-Core Architecture: Two independent processing cores for multitasking.
  • Intel Virtualization Technology (VT-x): Supports virtualization for running multiple operating systems.
  • Enhanced Intel SpeedStep Technology: Dynamically adjusts clock speed and voltage to save power.
  • Execute Disable Bit: Hardware-based security feature for preventing certain types of malware.
  • SSE2, SSE3 Instruction Sets: Provides improved performance for multimedia and other applications.

Benefits

  • Improved Multitasking: Dual cores allow smoother operation of multiple applications.
  • Enhanced Power Efficiency: SpeedStep technology helps extend battery life.
  • Virtualization Support: Enables running virtual machines for various purposes.
  • Enhanced Security: Execute Disable Bit provides protection against malicious code.
  • Increased Performance: Efficient processing for everyday tasks and demanding applications.

Technical Specifications

Specific details for the Intel SLB6D can vary, but typical specifications include:

  • Core Count: 2
  • Clock Speed: Varies (e.g., 1.8 GHz to 2.6 GHz)
  • FSB Speed: 667 MHz or 800 MHz
  • Cache: L2 Cache (e.g., 2MB or 4MB shared)
  • Socket Type: Socket P (mPGA478MN)
  • TDP: Thermal Design Power typically ranging from 25W to 35W
  • Instruction Set: x86-64, SSE2, SSE3

The Intel SLB6D is a suitable choice for mobile computing, offering a good blend of performance and power efficiency for diverse applications.

You May Also Be Interested in

STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
NXP / Nexperia
IC MPU I.MX6 900MHZ 289MAPBGA
Lowest to $58.6467
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us
Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us
Advantech Corp
IC MPU SKYLAKE 3.4GHZ 1155LGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess