Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954940-SL9SG
Series *
Ultra Librarian 3D Model Ultra Librarian SL9SG CAD Model

Description

The Intel SL9SG is a processor designed for mobile computing platforms, primarily laptops and notebooks. Based on the available information, it's most likely part of the Core 2 Duo or similar generation of Intel mobile processors known for balancing performance and power consumption.

Applications

  • Laptops
  • Notebooks
  • Mobile Workstations
  • Portable Computing Devices

Features

  • Dual-Core Architecture: Incorporates two processing cores for enhanced multitasking capabilities.
  • Intel Virtualization Technology (VT-x): Supports hardware virtualization for running multiple operating systems or virtual environments.
  • Enhanced Intel SpeedStep Technology: Dynamically adjusts the processor's clock speed and voltage to minimize power consumption.
  • Execute Disable Bit: A hardware-based security feature to prevent the execution of malicious code in certain memory areas.
  • SSE2, SSE3 Instruction Sets: Provides optimized performance for multimedia and other computationally intensive applications.

Benefits

  • Improved Multitasking: Dual cores allow for smoother and more responsive handling of multiple applications.
  • Enhanced Power Efficiency: SpeedStep technology helps to extend battery life in mobile devices.
  • Virtualization Support: Enables the use of virtual machines for running different operating systems or applications simultaneously.
  • Enhanced Security: The Execute Disable Bit helps to protect against certain types of malware and security threats.
  • Increased Performance: Offers efficient processing for both everyday tasks and more demanding applications.

Technical Specifications

While specific details for the Intel SL9SG can vary depending on the exact model, typical specifications include:

  • Core Count: 2
  • Clock Speed: Varies (e.g., 2.0 GHz to 2.6 GHz)
  • FSB Speed: 667 MHz or 800 MHz
  • Cache: L2 Cache (e.g., 2MB, 3MB, or 4MB shared)
  • Socket Type: Socket P (mPGA478MN)
  • TDP: Thermal Design Power typically ranges from 25W to 35W
  • Instruction Set: x86-64, SSE2, SSE3

The Intel SL9SG is designed to provide a solid balance of performance and power efficiency, making it suitable for a wide range of mobile computing needs.

You May Also Be Interested in

Intel
IC MPU 80C286 12.5MHZ 68PLCC
Need more? Email Us
ECAD model for N80C286-12
NXP / Nexperia
IC MPU MPC83XX 667MHZ 672LBGA
Lowest to $92.6761
ECAD model for MPC8349EVVALFB
Intel
RISC MPU, 32-BIT, 750MHZ CBGA479 / Microprocessor IC -
Need more? Email Us
ECAD model for RJ80530UY750512
NXP / Nexperia
IC MPU MPC85XX 667MHZ 783FCPBGA
Lowest to $166.7369
ECAD model for MPC8541VTALF
Freescale Semiconductor - NXP
IC MPU MPC8XX 66MHZ 357BGA
Lowest to $78.1062
ECAD model for MPC885ZP66
Renesas Electronics America
RISC MPU, 64-BIT, 400MHZ / Microprocessor IC *
Need more? Email Us
ECAD model for UPD30671F2-400-UA5-A
NXP / Nexperia
IC MPU QORIQ P4 1.5GHZ 1295BGA
Need more? Email Us
ECAD model for P4080NXN1MMB
NXP / Nexperia
IC MPU QORIQ P1 1.055GHZ PBGA689 / PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 1.055GHz 689-TEPBGA II (31x31)
Lowest to $985.2632
ECAD model for P1022NXE2LFB
Freescale Semiconductor - NXP
MICROPROCESSOR, 32-BIT, MC68000 / Microprocessor IC *
Need more? Email Us
ECAD model for MC68EC000FU16

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention