EN
  • EN
  • DE

SL8J9

Part No SL8J9
Manufacturer Intel
Catalog Embedded - Microprocessors
Description P4 516 2.93GHz (LGA775 64bit)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 955573-SL8J9
Series *
Ultra Librarian 3D Model Ultra Librarian SL8J9 CAD Model

Description

The Intel SL8J9 is a mobile processor from the Intel Pentium M family. These processors were specifically designed for use in laptops and other mobile computing devices. They prioritize power efficiency and battery life while still providing adequate performance for a range of tasks.

Applications:

  • Laptop Computers: Primary use case, found in many mainstream laptop models.
  • Ultraportable Notebooks: Used in smaller, lighter notebooks where power consumption is critical.
  • Embedded Systems: Can be used in industrial or commercial embedded systems where low power consumption and x86 architecture are needed.

Features:

  • Pentium M Architecture: Built on a mobile-optimized architecture focused on power efficiency.
  • Enhanced Intel SpeedStep Technology: Dynamically adjusts voltage and frequency to conserve power.
  • Deeper Sleep States: Enables the processor to enter deeper sleep states when idle, further reducing power consumption.
  • Integrated Wireless LAN (on some models): Some variants incorporate integrated wireless networking capabilities.
  • Large L2 Cache: Features a relatively large L2 cache for improved performance.

Benefits:

  • Extended Battery Life: Power-efficient design leads to longer battery life in laptops.
  • Improved Mobile Performance: Provides adequate performance for common laptop tasks.
  • Enhanced Multitasking: Supports simultaneous execution of multiple applications.
  • Reduced Heat Output: Lower heat generation allows for quieter and more efficient cooling solutions.

Additional Details:

The SL8J9 typically operates at a clock speed in the range of 1.4 GHz to 2.26 GHz, depending on the specific model. It is socketed into a Socket 479 or a similar mobile-specific socket. The TDP (Thermal Design Power) is relatively low, allowing for fanless or low-noise cooling solutions in laptops. It supports MMX, SSE, SSE2, and SSE3 instruction sets.

Pentium M processors like the SL8J9 were a significant step forward in mobile computing, offering a much better balance of performance and battery life compared to previous generations of mobile processors.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493
Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us
Advantech Corp
IC MPU SKYLAKE 3.4GHZ 1155LGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess