Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 955501-SL6W8
Series *
Ultra Librarian 3D Model Ultra Librarian SL6W8 CAD Model

Description

The Intel SL6W8 is a Pentium 4 processor designed for desktop computers. It belongs to the Willamette core family, known for being one of the initial Pentium 4 offerings, focusing on delivering higher clock speeds and improved performance for consumer desktops.

Applications

  • Desktop PCs for general home use
  • Office computers for basic productivity tasks
  • Entry-level gaming systems for older titles
  • Multimedia playback systems
  • Educational computers for students

Features

  • Willamette Core: This core was designed to achieve higher clock speeds compared to previous Pentium III processors.
  • 400 MHz Front Side Bus (FSB): Allows data transfer between the processor and the chipset.
  • 256KB L2 Advanced Transfer Cache: Provides fast access to frequently used data, improving overall system responsiveness.
  • Supports MMX, SSE, and SSE2 Instruction Sets: Enhances performance in multimedia applications and other computationally intensive tasks.
  • Socket 478 Compatibility: Designed to work with motherboards that use the Socket 478 interface.

Benefits

  • Improved Performance: Delivers enhanced performance compared to older processors, suitable for general computing tasks.
  • Enhanced Multimedia Capabilities: MMX, SSE, and SSE2 instruction sets improve performance in multimedia applications.
  • Reliable Operation: Intel's reputation for quality and reliability ensures stable and dependable performance.
  • Compatibility: Designed to work with a wide range of motherboards and chipsets that support the Socket 478 interface.
  • Legacy Support: Suitable for upgrading or repairing older computer systems.

Additional Details

The Intel SL6W8 Pentium 4 processor operates at a clock speed of approximately 1.8 GHz. It utilizes the Socket 478 interface and requires a motherboard that supports this socket type. The 256KB Advanced Transfer Cache plays a crucial role in enhancing performance by reducing latency and improving data access speeds. This processor does not feature Hyper-Threading Technology, which was introduced in later Pentium 4 models. Nevertheless, the SL6W8 offers a solid performance upgrade for older systems and is suitable for general computing needs.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
ECAD model for HD63B03XF
Atmel
The Atmel SAMA5D3 series is a high-performance, power-efficient embedded MPU based on the ARM® Cortex™-A5 processor, achieving 536 MHz with power consumption levels below 0.5 mW in low-power mode.
Lowest to $11.9697
ECAD model for ATSAMA5D35A-CU
Renesas Electronics America
Need more? Email Us
ECAD model for HD64180R1P6
Atmel
AT91 ARM Thumb Microcontrollers
Lowest to $47.6281
ECAD model for AT91SAM9XE512-CU
Amd
FOUR-BIT BIPOLAR MICROPROCESSOR SLICE / IC MPU AM2901C CISC 4-BIT BIPOLAR 40PDIP
Need more? Email Us
ECAD model for AM2901CPC
Intel
IC Mpu Mob Pentiii 850MHZ 495BGA
Need more? Email Us
ECAD model for KC80526GY850256SL547
IBM
Need more? Email Us
ECAD model for EMPPC603EBC-166
Amd
MPU AM29000 RISC 32bit 16MHz 5V 169-Pin PGA
Need more? Email Us
ECAD model for AM29000-16KC
Intel
High Performance Microprocessor
Lowest to $120.5556
ECAD model for MG80C186XL12

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention