EN
  • EN
  • DE

SC7120X

Part No SC7120X
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Xeon Phi 7120X (16GB 1.238 GHz 61 Core)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953175-SC7120X
Series *
Ultra Librarian 3D Model Ultra Librarian SC7120X CAD Model

Description

The Intel SC7120X is a highly integrated System-on-Chip (SoC) designed for always-connected computing devices, particularly targeting Chromebooks and similar mobile platforms. This processor emphasizes power efficiency and connectivity while providing sufficient performance for everyday tasks.

Applications:

  • Chromebooks: Specifically designed for use in Chromebook devices, delivering a balance of performance and battery life.
  • Lightweight Laptops: Suitable for ultraportable laptops and 2-in-1 devices where power efficiency is a primary concern.
  • Educational Devices: Frequently used in educational environments where robust performance and reliable connectivity are needed.
  • Cloud-Based Computing: Optimized for cloud-centric applications and services.

Features:

  • Integrated CPU: Features an integrated multi-core CPU based on an ARM architecture (typically Cortex-A73 and Cortex-A53 cores in a big.LITTLE configuration).
  • Integrated GPU: Includes an integrated GPU for graphics processing, supporting smooth playback of multimedia content and basic graphical tasks.
  • Integrated Connectivity: Integrates various connectivity options, including Wi-Fi and Bluetooth, to ensure seamless wireless communication.
  • Power Efficiency: Designed for low power consumption to extend battery life in mobile devices.
  • Integrated Modem: Includes an integrated cellular modem for always-on internet connectivity (4G LTE or 5G).
  • Security Features: Incorporates hardware-based security features to protect user data and ensure system integrity.

Benefits:

  • Extended Battery Life: Low power consumption translates to longer battery life, enabling users to work or play for extended periods without needing to recharge.
  • Always-Connected Experience: Integrated cellular modem provides continuous internet connectivity, allowing users to stay connected on the go.
  • Enhanced Security: Hardware-based security features protect user data and prevent unauthorized access.
  • Seamless Integration: Designed for easy integration into Chromebooks and other mobile devices, reducing development time and costs.
  • Responsive Performance: Provides sufficient performance for everyday tasks, such as web browsing, document editing, and multimedia consumption.

Additional Details:

The SC7120X typically integrates several key components into a single chip, including the CPU, GPU, memory controller, connectivity modules, and power management circuitry. This integration reduces the overall size and complexity of the system, making it ideal for compact mobile devices. It supports various memory technologies, such as LPDDR4X, to provide high memory bandwidth while minimizing power consumption. The integrated GPU supports industry-standard graphics APIs, allowing for smooth rendering of 2D and 3D graphics. The cellular modem supports multiple frequency bands and protocols, ensuring compatibility with different mobile networks around the world. The SC7120X is a key component in enabling the always-connected Chromebook experience, providing users with a secure, reliable, and power-efficient computing platform.

You May Also Be Interested in

Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess