EN
  • EN
  • DE

S83C196KC

Part No S83C196KC
Manufacturer Intel
Catalog HOT - SALES and EOL Components (S)
Description COMMERCIAL/EXPRESS CHMOS MICROCONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 310528-S83C196KC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S83C196KC CAD Model

Description

The Intel S83C196KC is a high-performance microcontroller unit (MCU) belonging to the MCS-96 family. This 16-bit microcontroller is designed for embedded control applications where speed, processing power, and integrated peripherals are crucial. It combines a powerful CPU with a variety of on-chip peripherals to offer a compact and efficient solution for real-time control systems.

Applications

  • Automotive control systems: Engine management, anti-lock braking systems (ABS), and airbag control.
  • Industrial automation: Robotics, motor control, and programmable logic controllers (PLCs).
  • Consumer electronics: High-end appliances, audio/video equipment, and gaming consoles.
  • Data acquisition and processing systems: Industrial sensors, data loggers, and instrumentation.
  • Communication systems: Network controllers, modems, and embedded communication devices.

Features

  • 16-bit CPU: Delivers efficient processing and high throughput for real-time control tasks.
  • On-chip RAM and ROM: Provides memory resources for program storage and data manipulation. The specific memory sizes vary depending on the specific configuration.
  • High-speed I/O ports: Enables fast and flexible communication with external devices.
  • A/D converter: Facilitates analog signal measurement and conversion to digital data.
  • PWM outputs: Allows precise control of motor speed, light intensity, and other analog parameters.
  • Serial communication interfaces: Supports UART, SPI, and other serial protocols for communication with other devices and systems.
  • Interrupt controller: Enables rapid response to external events and asynchronous operations.

Benefits

  • High performance: The 16-bit CPU and integrated peripherals enable fast and efficient execution of control algorithms.
  • Reduced system cost: The on-chip peripherals minimize the need for external components, reducing overall system cost and complexity.
  • Improved reliability: The integrated design reduces the number of interconnections, increasing system reliability.
  • Ease of use: The MCS-96 architecture is well-documented and supported by a variety of development tools, simplifying software development and debugging.
  • Flexibility: The programmable I/O ports and serial communication interfaces provide flexibility in interfacing with a wide range of external devices.

Technical Specifications

The S83C196KC operates at a specific clock frequency, has a defined number of I/O pins, and supports a variety of interrupt sources. The specific values for these parameters depend on the precise version and configuration of the microcontroller. Consult the Intel datasheet for the S83C196KC for detailed specifications regarding voltage requirements, temperature ranges, pinout diagrams, and electrical characteristics.

You May Also Be Interested in

NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, 5 channel 8 bit A/D, I2C, PWM, low pin count
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $33.3310
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Lowest to $0.1263
Freescale Semiconductor - NXP
M68HC08 Microcontrollers
Lowest to $6.5223
NJR Corporation/NJRC
Need more? Email Us
AMCC
Lowest to $2.8182
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess