EN
  • EN
  • DE

RU82566MC

Part No RU82566MC
Manufacturer Intel
Catalog HOT - SALES and EOL Components (Q - R)
Description 82566 Gigabit Platform LAN Connect
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 303129-RU82566MC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RU82566MC CAD Model

Description

The RU82566MC is an Intel Ethernet controller that provides wired network connectivity to a variety of computing devices. It is typically found integrated into motherboards of desktop PCs, laptops, and servers, as well as on standalone network interface cards (NICs). This controller handles the physical and data link layers of the Ethernet protocol, enabling devices to communicate over a wired network.

Applications

  • Desktop Computers: Provides network connectivity on desktop PC motherboards.
  • Laptop Computers: Integrates into laptops to provide wired Ethernet access.
  • Server Systems: Used in server motherboards and NICs for network communication.
  • Network Interface Cards (NICs): Enables Ethernet connectivity as an add-in card.
  • Embedded Systems: Provides network access for embedded devices and applications.

Features

  • Gigabit Ethernet Support: Supports 10/100/1000 Mbps Ethernet speeds.
  • PCI Express Interface: Uses a PCI Express interface for high-speed communication with the host system.
  • Wake-on-LAN (WoL): Allows remote power-on of the system via network signals.
  • Jumbo Frame Support: Supports larger Ethernet frames for improved network throughput.
  • Advanced Power Management: Includes features to reduce power consumption.

Benefits

  • Fast Network Connection: Provides high-speed Ethernet connectivity for rapid data transfer.
  • Reliable Network Performance: Offers stable and dependable network communication.
  • Energy Efficiency: Reduces power usage through advanced power management features.
  • Remote System Wake-Up: Allows administrators to remotely power on systems.
  • Enhanced Network Efficiency: Improves network performance with jumbo frame support.

Additional Details

The RU82566MC requires a software driver provided by the operating system to function correctly. It is compatible with standard networking protocols, including TCP/IP, UDP, and others. The device typically integrates features to optimize network performance and reduce CPU utilization. Specific performance and capabilities may vary based on the system configuration and the driver version in use.

Typical specifications:

  • Supported Standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
  • Interface Type: PCI Express
  • Data Transfer Rate: 10/100/1000 Mbps
  • Operating Temperature: 0°C to 70°C (typical)

You May Also Be Interested in

Bel Power Solutions
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $2.4357
Intel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess