EN
  • EN
  • DE

RH805301200/256

Part No RH805301200/256
Manufacturer Intel
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 294826-RH805301200/256
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RH805301200/256 CAD Model

Description

The Intel RH80530 1200/256 refers to a specific configuration of the Intel Pentium M processor. The designation '1200' most likely indicates a clock speed of 1.20 GHz (1200 MHz), and '256' refers to the L2 cache size of 256 KB. This processor was created for use in mobile computers to provide a compromise between power efficiency and performance.

Applications

  • Laptop Computers: Intended for use in laptop computers where battery life is important.

Features

  • Pentium M Architecture: This processor leverages the Pentium M architecture, optimized for mobile performance.
  • 1.20 GHz Clock Speed: Provides adequate performance for common mobile tasks.
  • 256 KB L2 Cache: On-die cache helps the processor to quickly access frequently-used data.
  • Low Power Consumption: Designed with power efficiency in mind to extend battery life.
  • Enhanced Intel SpeedStep Technology: dynamically adjusts clock speed and voltage to reduce power consumption when full performance is not needed.

Benefits

  • Improved Battery Life: Designed to consume less power, resulting in longer battery life on laptops.
  • Reduced Heat: efficient design keeps heat output down, improving stability and comfort.
  • Mobile Performance: Provides the performance necessary for web browsing, office applications and light multimedia tasks.

Additional Details

The sSpec code (SL number) for this specific configuration will provide further details regarding voltage, Thermal Design Power (TDP), and other specifications. Consult Intel documentation and CPU databases using the sSpec code for comprehensive information. Socket 479 is used with this processor. Compared to its desktop counterparts, this processor makes tradeoffs in performance to achieve better power efficiency and heat management.

You May Also Be Interested in

Bel Power Solutions
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Zilog
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Infineon Technologies
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess