EN
  • EN
  • DE

RH80530/1133/256SL6H8

Part No RH80530/1133/256SL6H8
Manufacturer Intel
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 294824-RH80530/1133/256SL6H8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RH80530/1133/256SL6H8 CAD Model

Description

The Intel RH80530/1133/256SL6H8 is a specific Intel Pentium M processor variant designed for mobile computing. The 'RH80530' indicates it's part of the mobile processor family, '1133' signifies a clock speed of 1.133 GHz, '256' represents 256KB of L2 cache, and 'SL6H8' is the sSpec number, which provides detailed specifications about the processor's characteristics.

Applications

  • Laptop Computers: Designed primarily for use in laptop computers, focusing on energy efficiency and portability.

Features

  • Pentium M Architecture: Based on the Pentium M microarchitecture, optimized for mobile use.
  • 1.133 GHz Clock Speed: Provides a balance between performance and power consumption.
  • 256 KB L2 Cache: On-die cache to improve performance by storing frequently used data.
  • Low Power Consumption: Designed to minimize power usage in mobile devices.
  • SL6H8 sSpec Number: Provides detailed specifications about voltage, thermal design power (TDP), and other features.
  • Enhanced Intel SpeedStep Technology: Dynamically adjusts clock speed and voltage to conserve power.

Benefits

  • Extended Battery Life: Lower power consumption enables longer battery life in laptops.
  • Reduced Heat Output: Efficient design minimizes heat generation, contributing to system stability.
  • Mobile Performance: Provides sufficient performance for typical mobile computing tasks.

Additional Details

The sSpec number SL6H8 is critical for identifying the precise specifications of this processor. This code can be used to determine the voltage requirements, thermal design power (TDP), and other characteristics. Consulting Intel's documentation or CPU databases using the SL6H8 sSpec code is essential for finding complete information. This processor is designed for Socket 479. The Pentium M architecture offered significant improvements in power efficiency compared to previous mobile processors, making it a popular choice for laptops.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Intel
Need more? Email Us
Qualcomm
Lowest to $2.4357
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess