EN
  • EN
  • DE

RG82845GV SL6PU

Part No RG82845GV SL6PU
Manufacturer Intel
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 294273-RG82845GV SL6PU
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RG82845GV SL6PU CAD Model

Description

The Intel RG82845GV SL6PU is a GMCH (Graphics and Memory Controller Hub) chipset component designed for desktop PCs. It is a part of the Intel 845GV chipset family, which was used to support Intel Pentium 4 processors. This chipset provides integrated graphics, memory control, and overall system management capabilities for desktop environments.

Applications

  • Desktop PCs: Used in desktop computers for general productivity, home use, and basic business applications.
  • Office Computers: Integrated into office computers for standard office tasks and network connectivity.
  • Value-Oriented Systems: Implemented in systems where cost-effectiveness is a primary consideration.

Features

  • Integrated Intel Extreme Graphics: Offers basic 2D and 3D graphics capabilities for display output.
  • DDR SDRAM Support: Supports DDR SDRAM memory, enabling data transfer between the processor and system memory.
  • Northbridge Functionality: Manages communication between the processor, memory, and potentially an AGP bus (although AGP support is limited or absent).
  • Chipset Interconnect: Communicates with the Southbridge (I/O Controller Hub) via a dedicated interface for peripheral device connectivity.

Benefits

  • Cost Reduction: By integrating graphics, it reduces the need for a separate graphics card, lowering system costs.
  • Improved Performance: DDR SDRAM support allows for increased memory bandwidth, improving overall system responsiveness.
  • Stable Operation: Designed for reliable operation within specified thermal and power constraints.
  • Compatibility: Compatible with Pentium 4 processors and related components, simplifying integration.

Additional Details

The RG82845GV SL6PU typically supports a Front Side Bus (FSB) of 400MHz or 533MHz, depending on the specific motherboard and processor configuration. It often supports a maximum of 2GB of DDR SDRAM. The integrated Intel Extreme Graphics provides sufficient graphics acceleration for typical desktop tasks. The chipset is manufactured using a process that ensures efficient power consumption and heat dissipation.

The Intel 845GV chipset, including the RG82845GV SL6PU, was a popular option for its combination of features, performance, and cost. While it is now considered an older chipset, it may still be found in legacy systems and certain embedded applications where its capabilities are adequate.

You May Also Be Interested in

Qualcomm
Lowest to $7.0594
AMCC
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
Intel
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2437 $60.9748
10+ $12.5087 $125.0870
15+ $12.1171 $181.7565
20+ $11.7267 $234.5340
26+ $11.3352 $294.7152
35+ $10.1628 $355.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess