Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Intel
Series Intel®LXT1672x
Package Bulk
Product Status Active
Function Serializer
Data Rate 11.1Gbps
Number of Inputs 1
Number of Outputs 16
Voltage - Supply 3.3V
Mounting Type Surface Mount
Package / Case 142-BGA
Supplier Device Package 142-BGA (10x10)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 291419-RCLXT16726FE
Ultra Librarian 3D Model Ultra Librarian RCLXT16726FE CAD Model

Description

The 291419-RCLXT16726FE is an interface IC designed for electronic devices.

  • Category: Integrated circuits (ICs) - interface - serializers, deserializers
  • Series: Intel® LXT1672x series
  • Function: Serializer
  • Input: 1
  • Outputs: 16
  • Data Rate: 11.1Gbps
  • Voltage Supply: 3.3V
  • Mounting Type: Surface mountable
  • Package/Case: 142-BGA
  • Status: Active
  • Manufacturer: Intel

You May Also Be Interested in

Fairchild/ON Semiconductor
IC SERIALIZER/DESERIALIZER 42BGA
Need more? Email Us
ECAD model for FIN12ACGFX
Maxim Integrated
LVDS Serializer 1785Mbps 0.45V Automotive 48-Pin TQFN EP / IC SERIALIZER PROG 48-TSSOP
Lowest to $10.5105
ECAD model for MAX9213ETM+
Fairchild/ON Semiconductor
uSerDes Low Voltage 24-Bit Bi-Directional Serializer/Deserializer
Need more? Email Us
ECAD model for FIN24CMLX
Maxim Integrated
3.12Gbps Deserializer for Coax or STP Input and MIPI CSI-2 Output / IC DESERIALIZER GMSL QFN
Lowest to $5.2271
ECAD model for MAX9288GTM/V+T
Fairchild/ON Semiconductor
IC SERIALIZER/DESERIAL 56TSSOP
Lowest to $8.8626
ECAD model for FIN3386MTDX
Intersil
IC VIDEO SERDES LONG 64TQFP / WSVGA 24-Bit Long-Reach Video SERDES 64-Pin TQFP T/R
Need more? Email Us
ECAD model for ISL34340INZ-T13
Maxim Integrated
IC DESERIALIZER GMSL 64TQFP
Lowest to $29.3234
ECAD model for MAX9260GCB/V+
Fairchild/ON Semiconductor
IC SERIALIZER/DESERIALIZER 32MLP
Lowest to $0.8680
ECAD model for FIN12ACMLX
Maxim Integrated
LVDS Deserializer Automotive 48-Pin TSSOP T/R / IC LVDS DESERIAL 21BIT 48-TSSOP
Need more? Email Us
ECAD model for MAX9236EUM+TD

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention