EN
  • EN
  • DE

RC28F320J3A110

Part No RC28F320J3A110
Manufacturer Intel
Catalog HOT - SALES and EOL Components (Q - R)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 062393-RC28F320J3A110
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RC28F320J3A110 CAD Model

Description

The RC28F320J3A110 is a 32-Megabit (Mb) StrataFlash Memory device manufactured by Intel. Part of the J3 family, this NOR flash memory is designed for embedded applications requiring high performance and reliability. It's likely organized as 4M x 8 or 2M x 16, offering some flexibility for different microprocessor architectures. The 'A110' portion likely indicates specific speed grade and operating temperature range.

Applications

  • Embedded Systems
  • Wireless communication devices
  • Networking equipment
  • Industrial control
  • Handheld devices

Features

  • Density: 32Mb (likely organized as 4M x 8 or 2M x 16)
  • Interface: Parallel NOR Flash Interface
  • Supply Voltage: Typically 3V or 1.8V operation (Refer to datasheet)
  • Burst Mode: Supports high-speed data transfer.
  • Sector Protection: Hardware sector protection for secure code storage.
  • Erase Suspend/Resume: Allows interruption and resumption of erase operations.
  • Deep Power-Down Mode: Minimizes power consumption when the device is not in use.
  • Common Flash Interface (CFI): Provides standard identification and feature discovery.

Benefits

  • High Performance: Fast read access times enable quick boot-up and code execution.
  • Low Power Consumption: Extends battery life in portable applications.
  • Secure Code Storage: Sector protection prevents unauthorized modification of critical code.
  • Flexible Architecture: Can be configured for 8-bit or 16-bit bus widths.
  • Reliable Operation: NOR Flash technology offers excellent data retention and endurance.
  • Easy Integration: Standard interface simplifies integration with various microprocessors.
  • Long-Term Availability: Intel provides long-term support for its Flash memory products.

Additional Details

The RC28F320J3A110 supports burst mode, enabling high-speed data transfers for demanding applications. Sector protection allows you to protect critical code from accidental or malicious modification. Erase suspend/resume capabilities enhance system responsiveness by allowing erase operations to be interrupted and resumed later. The device features a deep power-down mode to minimize power consumption during idle periods. The Common Flash Interface (CFI) allows the host system to identify the device and determine its features in a standardized way.

For complete specifications, including timing characteristics, voltage levels, and packaging details, consult the official Intel datasheet for the RC28F320J3A110.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Micron Technology Inc.
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $11.4253

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8902 $58.3530
37+ $3.1920 $118.1040
57+ $3.0923 $176.2611
78+ $2.9925 $233.4150
100+ $2.8927 $289.2700
134+ $2.5934 $347.5156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,520 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess