EN
  • EN
  • DE

QX87C196JT20

Part No QX87C196JT20
Manufacturer Intel
Catalog OEM Parts (O - R)
Description IC Mcu 16 Bit 32KB Otp 52PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 20 µs
Mounting SMD (SMT)
Case / Package LCC
Frequency 20 MHz
Lead Free Yes
Maximum Operating Temperature 70 °C
Memory Size 32 kB
Memory Type OTP
Min Operating Temperature 0 °C
Number of I/Os 56
Oscillator Type Internal
Packaging Bulk
Peripherals PWM
RoHS Compliant
Win Source Part Number 1087016-QX87C196JT20
Categories OEM Parts(O-R)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QX87C196JT20 CAD Model

Description

The Intel QX87C196JT20 is a microcontroller belonging to the MCS-96 family, designed for a variety of embedded control applications requiring robust performance and integrated peripherals. This microcontroller provides a balance of processing power and on-chip resources for managing real-time control tasks effectively.

Applications

  • Automotive control systems
  • Industrial automation
  • Robotics
  • Motor control
  • General embedded systems

Features

  • 16-bit CPU architecture
  • 20 MHz clock speed
  • On-chip RAM and ROM/EPROM
  • Multiple timers and counters
  • Serial communication interfaces (UART, SPI)
  • Analog-to-digital converters (ADCs)
  • PWM outputs

Benefits

  • High performance for demanding control applications
  • Reduced system complexity with integrated peripherals
  • Flexibility with multiple communication interfaces
  • Precise timing control
  • Support for sensor-based applications

Additional Details

The QX87C196JT20 microcontroller utilizes a 16-bit CPU architecture to ensure efficient processing of control algorithms. Its 20 MHz clock speed provides sufficient processing power for real-time operations. The integrated peripherals, including timers, counters, and communication interfaces, minimize the need for external components, streamlining system design and lowering overall costs. The PWM outputs enable precise motor control, while the ADCs allow for direct interfacing with analog sensors, making it suitable for a wide range of data acquisition and control applications.

Technical Specifications:

  • CPU Type: 16-bit
  • Clock Frequency: 20 MHz
  • RAM: Approximately 232 bytes
  • ROM/EPROM: Typically 8 KB
  • Timers/Counters: Multiple 16-bit timers
  • Serial Interfaces: UART, SPI
  • ADCs: 8 or 10-bit resolution
  • PWM Channels: Multiple PWM outputs

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
Essentra Components
Need more? Email Us
KOA Speer
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess