ON Semiconductor LV8240T-TBM-E Motor Driver Overview
The ON Semiconductor LV8240T-TBM-E is a high-performance, compact motor driver that is designed to control a two-phase bipolar stepping motor or four-phase stepping motor. This integrated circuit (IC) is suitable for a wide range of applications, including office automation equipment, home appliances, and industrial machinery that require precise motor control.
Key Features
- Versatile Control Options: The LV8240T-TBM-E offers various control modes, including full-step, half-step, quarter-step, and sixteenth-step, allowing for smooth and precise motor movement.
- High Output Drive Capability: This motor driver can deliver an output current of up to 1.5A per channel, providing the torque needed for demanding applications.
- Low Power Consumption: With a built-in low on-resistance output stage, the IC ensures efficient operation, minimizing power loss and heat generation.
- Built-In Protection Features: The device includes multiple protection features such as thermal shutdown (TSD), over-current protection (ISD), and under-voltage lockout (UVLO), ensuring the safety and longevity of the motor and the driver itself.
Applications
- Office Automation Equipment: Printers, Scanners, Copiers
- Home Appliances: Refrigerators, Air Conditioners, Washing Machines
- Industrial Machinery: CNC Machines, Robotics, Automated Guided Vehicles (AGVs)
Technical Specifications
- Operating Voltage Range: The LV8240T-TBM-E operates over a wide voltage range from 10V to 32V, accommodating various power supplies.
- Package: It comes in a compact HTSSOP-B28 package, which is ideal for space-constrained applications.
- Control Interface: The IC can be controlled via a simple serial peripheral interface (SPI), making it easy to integrate into existing systems.
The LV8240T-TBM-E from ON Semiconductor is a reliable and efficient solution for designers looking to implement advanced motor control in their products. Its combination of performance, versatility, and protection features makes it a smart choice for a wide array of motor-driven applications.