EN
  • EN
  • DE

QLPXA262B1C200

Part No QLPXA262B1C200
Manufacturer Intel
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 285796-QLPXA262B1C200
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QLPXA262B1C200 CAD Model

Description

The QLPXA262B1C200 is a processor from Intel's XScale family, specifically belonging to the PXA262 series. This processor is designed for mobile and embedded applications, providing a balance of performance and power efficiency. It's based on the ARMv5TE instruction set architecture and offers a range of integrated peripherals suitable for various devices.

Applications:

  • Handheld Devices: Used in PDAs (Personal Digital Assistants) and early smartphones.
  • Embedded Systems: Found in industrial control systems and other embedded applications.
  • Mobile Computing: Integrated into portable computers and tablets where low power consumption is critical.
  • Networking Devices: Employed in some networking equipment for control and management functions.
  • Gaming Consoles: Used in some handheld gaming devices.

Features:

  • XScale Architecture: Based on Intel's XScale microarchitecture, providing a blend of performance and power efficiency.
  • ARMv5TE Instruction Set: Supports the ARMv5TE instruction set, enabling compatibility with a wide range of software.
  • Integrated Memory Controller: Includes a built-in memory controller for interfacing with SDRAM.
  • Power Management: Features advanced power management capabilities to minimize energy consumption.
  • Peripheral Interfaces: Offers a variety of peripheral interfaces, including UART, USB, and GPIO.

Benefits:

  • Low Power Consumption: Optimizes power usage, extending battery life in mobile devices.
  • High Performance: Delivers sufficient processing power for demanding applications.
  • Compact Size: Small form factor enables integration into space-constrained designs.
  • Software Compatibility: Supports a broad ecosystem of software and tools.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design.

The QLPXA262B1C200 operates at a clock speed of approximately 200 MHz. It supports various memory types, including SDRAM. The power consumption is typically low, making it suitable for battery-powered devices. The processor also incorporates security features to protect sensitive data. Its integrated peripherals enable easy interfacing with external devices and sensors. It is designed to operate in a wide range of temperatures, ensuring reliability in harsh environments. The processor's compact size and low power consumption make it an ideal choice for mobile and embedded applications where space and power are limited.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Broadcom Limited
Lowest to $14.0766
Qualcomm
Lowest to $63.1242
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4359 $58.4616
58+ $1.9993 $115.9594
90+ $1.9369 $174.3210
124+ $1.8746 $232.4504
160+ $1.8122 $289.9520
214+ $1.6239 $347.5146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess